Visaton Speakers & Transducers DL 18/2 SQ - 8 Ohm/100 V

Description
Speakers & Transducers 2-way ceiling in-wall loudspeaker, metal grille, white, 17 cm (6.5") coaxial driver, quick mounting, push terminal, 100 V, 8 Ohm, 100 Hz, 70 20000 Hz
Datasheet
Description
Speakers & Transducers 2-way ceiling in-wall loudspeaker, metal grille, white, 17 cm (6.5") coaxial driver, quick mounting, push terminal, 100 V, 8 Ohm, 100 Hz, 70 20000 Hz
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Speakers & Transducers
DL 18/2 SQ - 8 Ohm/100 V
Speakers & Transducers DL 18/2 SQ - 8 Ohm/100 V
Speakers & Transducers 2-way ceiling in-wall loudspeaker, metal grille, white, 17 cm (6.5") coaxial driver, quick mounting, push terminal, 100 V, 8 Ohm, 100 Hz, 70 20000 Hz

Speakers & Transducers 2-way ceiling in-wall loudspeaker, metal grille, white, 17 cm (6.5") coaxial driver, quick mounting, push terminal, 100 V, 8 Ohm, 100 Hz, 70 20000 Hz

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Speakers
Product Number DL 18/2 SQ - 8 Ohm/100 V
Product Name Speakers & Transducers
Unlock Full Specs
to access all available technical data

Similar Products

G-SND Global Series® Hazardous Location Sounders - G-SND-230-E - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 8.23 inch (209 mm)
View Details
Speaker Drivers - 2318265 - RS Components, Ltd.
RS Components, Ltd.
Specs
Impedance 4 ohms
Size 7.09 inch (180 mm)
View Details
SPW-5E Optional Speakers -  - Patlite (USA) Corporation
Patlite (USA) Corporation
Specs
Nominal Power 5 to ? watts
Impedance ? to 8 ohms
Application Telephone or Voice Communication
View Details
Two-way, Full-range Loudspeaker System - V2-28 - Biamp Systems, Ltd.
Specs
Application Loudspeaker
View Details