Knowles Speakers BK-28507-000

Description
13.3 Ohms Receiver, Balanced Armature Speaker 100Hz ~ 6kHz Side Rectangular
Request a Quote Datasheet
Description
13.3 Ohms Receiver, Balanced Armature Speaker 100Hz ~ 6kHz Side Rectangular
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Speakers - BK-28507-000-ND - DigiKey
Thief River Falls, MN, United States
13.3 Ohms Receiver, Balanced Armature Speaker 100Hz ~ 6kHz Side Rectangular

13.3 Ohms Receiver, Balanced Armature Speaker 100Hz ~ 6kHz Side Rectangular

Buy Now Datasheet
Sheung Wan, Hong Kong
Speakers & Transducers
BK-28507-000
Speakers & Transducers BK-28507-000
Speakers & Transducers Balanced Armature Speaker

Speakers & Transducers Balanced Armature Speaker

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Speakers Speakers
Product Number BK-28507-000-ND BK-28507-000
Product Name Speakers Speakers & Transducers
Unlock Full Specs
to access all available technical data

Similar Products

G-SPK Global Series® Hazardous Location Loudspeakers - G-SPK-100-T-R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 8.47 inch (215 mm)
View Details
Miniature Speakers - 7717008P - RS Components, Ltd.
Specs
SPL 88 dB
Nominal Power 0.1000 watts
Impedance 8 ohms
View Details
Sensor Speaker - PVW-12TE - Takex America, Inc.
Takex America, Inc.
Specs
Features Outdoor; Digital
SPL 80 dB
Weight 480.00 g (16.93 oz)
View Details
Compact Powered Speakers - 25 W Stereo - 5 1/4
Specs
Size 5.25 inch (133 mm)
Application MusicAudio
View Details