Visaton Speakers & Transducers DK 8 MW - 100 V

Description
Speakers & Transducers Re-entrant horn speaker, 450 5500 Hz, 15-30W, pivoting V2A/AISI 304 stainless steel mounting bracket
Datasheet
Description
Speakers & Transducers Re-entrant horn speaker, 450 5500 Hz, 15-30W, pivoting V2A/AISI 304 stainless steel mounting bracket
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Speakers & Transducers
DK 8 MW - 100 V
Speakers & Transducers DK 8 MW - 100 V
Speakers & Transducers Re-entrant horn speaker, 450 5500 Hz, 15-30W, pivoting V2A/AISI 304 stainless steel mounting bracket

Speakers & Transducers Re-entrant horn speaker, 450 5500 Hz, 15-30W, pivoting V2A/AISI 304 stainless steel mounting bracket

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Speakers
Product Number DK 8 MW - 100 V
Product Name Speakers & Transducers
Unlock Full Specs
to access all available technical data

Similar Products

Miniature Speakers - 7564624 - RS Components, Ltd.
Specs
Impedance 4 ohms
View Details
PMA and PMAMT Panel Mount Electronic Sounders - PMAMT-012-024 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 85 dB
Size 1.33 inch (34 mm)
Weight 40.00 g (1.41 oz)
View Details
Milwaukee Electric Tool Corporation
Specs
Features Outdoor; Wireless
Maximum Power 40 watts
Application MusicAudio
View Details
 - Mylar Speaker - Americor Electronics, Ltd.
Americor Electronics, Ltd.
Specs
Application Computer; Consumer Electronics / Gaming; Telephone or Voice Communication
View Details