CUI Inc. Speakers & Transducers CMS-151135-078S-67

Description
Speakers & Transducers 15x11x3.5mm .7W IP67 8 ohm 550Hz spring
Datasheet
Description
Speakers & Transducers 15x11x3.5mm .7W IP67 8 ohm 550Hz spring
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Speakers & Transducers
CMS-151135-078S-67
Speakers & Transducers CMS-151135-078S-67
Speakers & Transducers 15x11x3.5mm .7W IP67 8 ohm 550Hz spring

Speakers & Transducers 15x11x3.5mm .7W IP67 8 ohm 550Hz spring

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Speakers
Product Number CMS-151135-078S-67
Product Name Speakers & Transducers
Unlock Full Specs
to access all available technical data

Similar Products

AM300X and AM302X AudioMaster® Public Address Explosion-Proof Speakers - AM300X - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 116 dB
Nominal Power 15 watts
Size 17.00 inch (432 mm)
View Details
Speakers - 3643234 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 90 dB
View Details
Home Audio, In-Cabinet Speaker - BT2 - Boston Acoustics, Inc.
Specs
Impedance 6 ohms
Sensitivity 93 dB
Frequency Response 60 to 22000 Hz
View Details