Visaton Speakers & Transducers BR 19.24

Description
Speakers & Transducers Bass reflex tube, mounted without screw, length 19cm, dia 63mm
Datasheet
Description
Speakers & Transducers Bass reflex tube, mounted without screw, length 19cm, dia 63mm
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Speakers & Transducers
BR 19.24
Speakers & Transducers BR 19.24
Speakers & Transducers Bass reflex tube, mounted without screw, length 19cm, dia 63mm

Speakers & Transducers Bass reflex tube, mounted without screw, length 19cm, dia 63mm

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Speakers
Product Number BR 19.24
Product Name Speakers & Transducers
Unlock Full Specs
to access all available technical data

Similar Products

302GCX SelecTone® 30W Hazardous Location Amplified Speakers - 302GCX-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 124 dB
Size 13.90 inch (353 mm)
View Details
Speakers - 526957 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 88 dB
Frequency Response 20000 Hz
Size 0.26 inch (6 mm)
View Details
Car Audio, Full Range Speaker - SE85 - Boston Acoustics, Inc.
Specs
Nominal Power 35 watts
Maximum Power 120 watts
Impedance 4 ohms
View Details