Knowles Precision Devices Speakers ED-21912-000

Description
725 Ohms Receiver Speaker 200Hz ~ 5kHz Top Rectangular
Request a Quote Datasheet
Description
725 Ohms Receiver Speaker 200Hz ~ 5kHz Top Rectangular
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Speakers - ED-21912-000-ND - DigiKey
Thief River Falls, MN, United States
725 Ohms Receiver Speaker 200Hz ~ 5kHz Top Rectangular

725 Ohms Receiver Speaker 200Hz ~ 5kHz Top Rectangular

Buy Now Datasheet
Sheung Wan, Hong Kong
Speakers & Transducers
ED-21912-000
Speakers & Transducers ED-21912-000
Speakers & Transducers Balanced Armature Speaker

Speakers & Transducers Balanced Armature Speaker

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Speakers Speakers
Product Number ED-21912-000-ND ED-21912-000
Product Name Speakers Speakers & Transducers
Unlock Full Specs
to access all available technical data

Similar Products

302GCX SelecTone® 30W Hazardous Location Amplified Speakers - 302GCX-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 124 dB
Size 13.90 inch (353 mm)
View Details
Miniature Speakers - 1797451 - RS Components, Ltd.
Specs
Impedance 8 ohms
Size 0.59 inch (15 mm)
View Details
Speakers - 2603-CS17-00P100-03-2X-ND - DigiKey
Challenge Electronics
Specs
Resonance Frequency 1000 Hz
View Details