Knowles Precision Devices Speakers & Transducers EF-26634-000

Description
Speakers & Transducers 7.87 X 5.59 X 4.01MM 126 SENS, 1S PORT
Datasheet
Description
Speakers & Transducers 7.87 X 5.59 X 4.01MM 126 SENS, 1S PORT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Speakers & Transducers
EF-26634-000
Speakers & Transducers EF-26634-000
Speakers & Transducers 7.87 X 5.59 X 4.01MM 126 SENS, 1S PORT

Speakers & Transducers 7.87 X 5.59 X 4.01MM 126 SENS, 1S PORT

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Speakers
Product Number EF-26634-000
Product Name Speakers & Transducers
Unlock Full Specs
to access all available technical data

Similar Products

AM50 AudioMaster® Public Address 2 Watt Re-Entrant Speakers - AM50-70B - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 97 dB
Size 5.50 inch (140 mm)
View Details
Speakers - 325202 - RS Components, Ltd.
RS Components, Ltd.
Specs
Frequency Response 100 to 20000 Hz
View Details
Speakers - 2603-CS30-02P65-04-1X-ND - DigiKey
Challenge Electronics
Specs
Resonance Frequency 650 Hz
Weight 6.90 g (0.24 oz)
View Details