Visaton Speakers & Transducers DL 10 - 100 V

Description
Speakers & Transducers 10 cm (4") ceiling speaker, white metal cover (RAL 9010)
Datasheet
Description
Speakers & Transducers 10 cm (4") ceiling speaker, white metal cover (RAL 9010)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Speakers & Transducers
DL 10 - 100 V
Speakers & Transducers DL 10 - 100 V
Speakers & Transducers 10 cm (4") ceiling speaker, white metal cover (RAL 9010)

Speakers & Transducers 10 cm (4") ceiling speaker, white metal cover (RAL 9010)

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Speakers
Product Number DL 10 - 100 V
Product Name Speakers & Transducers
Unlock Full Specs
to access all available technical data

Similar Products

AM50 AudioMaster® Public Address 2 Watt Re-Entrant Speakers - AM50-70B - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 97 dB
Size 5.50 inch (140 mm)
View Details
Miniature Speakers - 7716989 - RS Components, Ltd.
Specs
Impedance 8 ohms
Size 0.79 inch (20 mm)
View Details
Home Audio, Subwoofer - RPS 1000 Subwoofer - Boston Acoustics, Inc.
Specs
Nominal Power 500 watts
Frequency Response 23 to 150 Hz
Size 13.25 inch (337 mm)
View Details
Speakers - PSR-57N08A01-AQ - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
SPL 92 dB
Nominal Power 0.5000 watts
Maximum Power 1 watts
View Details
2 suppliers