CUI Inc. Speakers & Transducers CMS-15113-078SP-67

Description
Speakers & Transducers 15x11x3mm .7W IP67 8ohm 700Hz SolderPad
Datasheet
Description
Speakers & Transducers 15x11x3mm .7W IP67 8ohm 700Hz SolderPad
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Speakers & Transducers
CMS-15113-078SP-67
Speakers & Transducers CMS-15113-078SP-67
Speakers & Transducers 15x11x3mm .7W IP67 8ohm 700Hz SolderPad

Speakers & Transducers 15x11x3mm .7W IP67 8ohm 700Hz SolderPad

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Speakers
Product Number CMS-15113-078SP-67
Product Name Speakers & Transducers
Unlock Full Specs
to access all available technical data

Similar Products

304GC (15W) and 314GC (30W) SelecTone® Amplified Speakers - 304GC-024-CN-R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 118 dB
Nominal Power 15 watts
View Details
Speakers - 8091118 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 96 dB
View Details
EH/FEH Series Receivers -  - Knowles
Specs
Impedance 1055 ohms
Sensitivity 100 dB
Size 0.20 inch (5 mm)
View Details
SPL-5E Optional Speakers -  - Patlite (USA) Corporation
Patlite (USA) Corporation
Specs
Application Telephone or Voice Communication
View Details