CUI Inc. Speakers & Transducers CMT-0525-75-SMT-TR

Description
Speakers & Transducers buzzer, 5 mm, 2.5 mm deep, M, 3 V, 75 dB, Surface Mount (SMT), Audio Transducer
Datasheet
Description
Speakers & Transducers buzzer, 5 mm, 2.5 mm deep, M, 3 V, 75 dB, Surface Mount (SMT), Audio Transducer
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Speakers & Transducers
CMT-0525-75-SMT-TR
Speakers & Transducers CMT-0525-75-SMT-TR
Speakers & Transducers buzzer, 5 mm, 2.5 mm deep, M, 3 V, 75 dB, Surface Mount (SMT), Audio Transducer

Speakers & Transducers buzzer, 5 mm, 2.5 mm deep, M, 3 V, 75 dB, Surface Mount (SMT), Audio Transducer

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Speakers
Product Number CMT-0525-75-SMT-TR
Product Name Speakers & Transducers
Unlock Full Specs
to access all available technical data

Similar Products

Speakers - 526963 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 84 dB
Impedance 8 ohms
View Details
304GC (15W) and 314GC (30W) SelecTone® Amplified Speakers - 314GC-024-CN - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 122 dB
Nominal Power 30 watts
View Details
Loudspeaker - CRY611 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 38 watts
Impedance 8 ohms
Frequency Response 100 to 18000 Hz
View Details
 - EVP-15 Neo - Wharfedale Pro
Wharfedale Pro
Specs
SPL 128 dB
Maximum Power 1200 watts
Sensitivity 98 dB
View Details