CUI Inc. Speakers & Transducers CLS0361

Description
Speakers & Transducers speaker, 36 mm round, 6.2 mm deep, paper, Nd-Fe-B, 2 W, 8 , 360 Hz, solder pads
Datasheet
Description
Speakers & Transducers speaker, 36 mm round, 6.2 mm deep, paper, Nd-Fe-B, 2 W, 8 , 360 Hz, solder pads
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Speakers & Transducers
CLS0361
Speakers & Transducers CLS0361
Speakers & Transducers speaker, 36 mm round, 6.2 mm deep, paper, Nd-Fe-B, 2 W, 8 , 360 Hz, solder pads

Speakers & Transducers speaker, 36 mm round, 6.2 mm deep, paper, Nd-Fe-B, 2 W, 8 , 360 Hz, solder pads

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Speakers
Product Number CLS0361
Product Name Speakers & Transducers
Unlock Full Specs
to access all available technical data

Similar Products

AM300 and AM302 AudioMaster® Public Address Speakers - AM302-R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 122 dB
Nominal Power 30 watts
View Details
Miniature Speakers - 7542093 - RS Components, Ltd.
Specs
Size 0.59 inch (15 mm)
View Details
OC Tweeter, 1
Specs
Nominal Power 25 watts
Sensitivity 94 dB
Resonance Frequency 1380 Hz
View Details
2 suppliers
10th Anniversary Edition - W7 12-inch Subwoofer Driver (1000 W, 3 Ω) - 12W7AE-3 - JL Audio, Inc.
Specs
Nominal Power 1000 watts
Impedance 3 ohms
Size 12.00 inch (305 mm)
View Details