CUI Inc. Speakers & Transducers CMS-151125-076SP-67

Description
Speakers & Transducers 15x11x2.5mm .7W IP67 6ohm 550Hz SolderPad
Datasheet
Description
Speakers & Transducers 15x11x2.5mm .7W IP67 6ohm 550Hz SolderPad
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Speakers & Transducers
CMS-151125-076SP-67
Speakers & Transducers CMS-151125-076SP-67
Speakers & Transducers 15x11x2.5mm .7W IP67 6ohm 550Hz SolderPad

Speakers & Transducers 15x11x2.5mm .7W IP67 6ohm 550Hz SolderPad

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Speakers
Product Number CMS-151125-076SP-67
Product Name Speakers & Transducers
Unlock Full Specs
to access all available technical data

Similar Products

Speakers - 3643278 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 90 dB
View Details
LP4 StreamLine Low Profile Mini Sounders - LP4-09-028 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 92 to 110 dB
Size 3.00 inch (76 mm)
Weight 280.00 g (9.88 oz)
View Details
Loudspeaker - CRY611 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 38 watts
Impedance 8 ohms
Frequency Response 100 to 18000 Hz
View Details
BK Series -  - Knowles Electronics, LLC.
Knowles Electronics, LLC.
Specs
Impedance 1500 ohms
Sensitivity 118 dB
Size 0.31 inch (8 mm)
View Details