CUI Inc. Speakers & Transducers CMS0341KLX

Description
Speakers & Transducers speaker, 34 mm square, 14.5 mm deep, paper, Nd-Fe-B, 2 W, 8 , 260 Hz, solder eyelets
Datasheet
Description
Speakers & Transducers speaker, 34 mm square, 14.5 mm deep, paper, Nd-Fe-B, 2 W, 8 , 260 Hz, solder eyelets
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Speakers & Transducers
CMS0341KLX
Speakers & Transducers CMS0341KLX
Speakers & Transducers speaker, 34 mm square, 14.5 mm deep, paper, Nd-Fe-B, 2 W, 8 , 260 Hz, solder eyelets

Speakers & Transducers speaker, 34 mm square, 14.5 mm deep, paper, Nd-Fe-B, 2 W, 8 , 260 Hz, solder eyelets

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Speakers
Product Number CMS0341KLX
Product Name Speakers & Transducers
Unlock Full Specs
to access all available technical data

Similar Products

PM22A Panel Mount 22mm Electronic Sounders - PM22A-012-024 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 92 dB
Size 3.44 inch (87 mm)
Weight 70.00 g (2.47 oz)
View Details
Speaker Drivers - 7560136 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 1.10 inch (28 mm)
View Details
Car Audio, Full Range Speaker - SR80 - Boston Acoustics, Inc.
Specs
Nominal Power 75 to 200 watts
Impedance 4 ohms
Sensitivity 90 dB
View Details
IEC60601-1-8 Medical Speakers - MSS300R - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
SPL 85 dB
Frequency Response 325 Hz
Size 0.91 inch (23 mm)
View Details
4 suppliers