CUI Inc. Speakers & Transducers CDS-27208

Description
Speakers & Transducers 2W 8Ohm 850Hz SdrPad 27x20mm clth Nd-Fe-B
Datasheet
Description
Speakers & Transducers 2W 8Ohm 850Hz SdrPad 27x20mm clth Nd-Fe-B
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Speakers & Transducers
CDS-27208
Speakers & Transducers CDS-27208
Speakers & Transducers 2W 8Ohm 850Hz SdrPad 27x20mm clth Nd-Fe-B

Speakers & Transducers 2W 8Ohm 850Hz SdrPad 27x20mm clth Nd-Fe-B

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Speakers
Product Number CDS-27208
Product Name Speakers & Transducers
Unlock Full Specs
to access all available technical data

Similar Products

304GC (15W) and 314GC (30W) SelecTone® Amplified Speakers - 314GC-024 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 122 dB
Nominal Power 30 watts
View Details
Speaker Drivers - 7560155 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 1.24 inch (32 mm)
View Details
Car Audio, Full Range Speaker - SR65 - Boston Acoustics, Inc.
Specs
Nominal Power 75 to 200 watts
Impedance 4 ohms
Sensitivity 90 dB
View Details
Speakers - PB-2315PK - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
SPL 78 dB
Nominal Power 0.1000 watts
Maximum Power 0.1500 watts
View Details
3 suppliers