Visaton Speakers & Transducers DL 10 - 8 Ohm

Description
Speakers & Transducers 10 cm (4") ceiling-mounted speaker, white cover (RAL 9010), 140 Hz, 75-20000 Hz, 20-30W
Datasheet
Description
Speakers & Transducers 10 cm (4") ceiling-mounted speaker, white cover (RAL 9010), 140 Hz, 75-20000 Hz, 20-30W
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Speakers & Transducers
DL 10 - 8 Ohm
Speakers & Transducers DL 10 - 8 Ohm
Speakers & Transducers 10 cm (4") ceiling-mounted speaker, white cover (RAL 9010), 140 Hz, 75-20000 Hz, 20-30W

Speakers & Transducers 10 cm (4") ceiling-mounted speaker, white cover (RAL 9010), 140 Hz, 75-20000 Hz, 20-30W

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Speakers
Product Number DL 10 - 8 Ohm
Product Name Speakers & Transducers
Unlock Full Specs
to access all available technical data

Similar Products

Speaker Drivers - 527009 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 3.82 inch (97 mm)
View Details
50GC SelecTone Amplified Speakers - 50GC-024BG - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 98 dB
Size 5.50 inch (140 mm)
View Details
Milwaukee Electric Tool Corporation
Specs
Features Outdoor; Wireless
Maximum Power 40 watts
Application MusicAudio
View Details
 - Mylar Speaker - Americor Electronics, Ltd.
Americor Electronics, Ltd.
Specs
Application Computer; Consumer Electronics / Gaming; Telephone or Voice Communication
View Details