CUI Inc. Speakers & Transducers CMS-151135-078SP

Description
Speakers & Transducers 0.7W 8ohm 550Hz 15x11mm Solder Pads
Datasheet
Description
Speakers & Transducers 0.7W 8ohm 550Hz 15x11mm Solder Pads
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Speakers & Transducers
CMS-151135-078SP
Speakers & Transducers CMS-151135-078SP
Speakers & Transducers 0.7W 8ohm 550Hz 15x11mm Solder Pads

Speakers & Transducers 0.7W 8ohm 550Hz 15x11mm Solder Pads

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Speakers
Product Number CMS-151135-078SP
Product Name Speakers & Transducers
Unlock Full Specs
to access all available technical data

Similar Products

304GC (15W) and 314GC (30W) SelecTone® Amplified Speakers - 314GC-024 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 122 dB
Nominal Power 30 watts
View Details
Speakers - 526806 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 88 dB
Impedance 8 ohms
Size 0.98 inch (25 mm)
View Details
Speakers - 423-1208-2-ND - DigiKey
Specs
Resonance Frequency 350 Hz
View Details
Speaker - RAC22WP - MISCO
Specs
Nominal Power 4 watts
Impedance 8 ohms
Sensitivity 84 dB
View Details