CUI Inc. Speakers & Transducers CMS-151125-078L100

Description
Speakers & Transducers 0.7W 8ohm 700Hz 15x11mm Wire Leads
Datasheet
Description
Speakers & Transducers 0.7W 8ohm 700Hz 15x11mm Wire Leads
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Speakers & Transducers
CMS-151125-078L100
Speakers & Transducers CMS-151125-078L100
Speakers & Transducers 0.7W 8ohm 700Hz 15x11mm Wire Leads

Speakers & Transducers 0.7W 8ohm 700Hz 15x11mm Wire Leads

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Speakers
Product Number CMS-151125-078L100
Product Name Speakers & Transducers
Unlock Full Specs
to access all available technical data

Similar Products

Speakers - 3643228 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 85 dB
Size 5.91 inch (150 mm)
View Details
G-SPA Global Series® Hazardous Location Amplified Speakers - G-SPA-120-E-25V-R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 8.23 inch (209 mm)
View Details
Loudspeaker - CRY611 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 38 watts
Impedance 8 ohms
Frequency Response 100 to 18000 Hz
View Details