Visaton Speakers & Transducers DPS 26 - 100 V

Description
Speakers & Transducers 26 x 26 cm dipole flat-panel loudspeaker, corrosion resistant aluminum, weatherproof
Datasheet
Description
Speakers & Transducers 26 x 26 cm dipole flat-panel loudspeaker, corrosion resistant aluminum, weatherproof
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Speakers & Transducers
DPS 26 - 100 V
Speakers & Transducers DPS 26 - 100 V
Speakers & Transducers 26 x 26 cm dipole flat-panel loudspeaker, corrosion resistant aluminum, weatherproof

Speakers & Transducers 26 x 26 cm dipole flat-panel loudspeaker, corrosion resistant aluminum, weatherproof

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Speakers
Product Number DPS 26 - 100 V
Product Name Speakers & Transducers
Unlock Full Specs
to access all available technical data

Similar Products

AM300 and AM302 AudioMaster® Public Address Speakers - AM302-R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 122 dB
Nominal Power 30 watts
View Details
Speaker Drivers - 526900 - RS Components, Ltd.
RS Components, Ltd.
Specs
Impedance 4 ohms
Size 7.37 inch (187 mm)
View Details
Speakers - 2603-CAC54-08P53-28-1X-ND - DigiKey
Challenge Electronics
Specs
Resonance Frequency 530 Hz
View Details