CUI Inc. Speakers & Transducers CMS-15113-076SP

Description
Speakers & Transducers 0.7W 6ohm 600Hz 15x11mm Solder Pads
Datasheet
Description
Speakers & Transducers 0.7W 6ohm 600Hz 15x11mm Solder Pads
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Speakers & Transducers
CMS-15113-076SP
Speakers & Transducers CMS-15113-076SP
Speakers & Transducers 0.7W 6ohm 600Hz 15x11mm Solder Pads

Speakers & Transducers 0.7W 6ohm 600Hz 15x11mm Solder Pads

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Speakers
Product Number CMS-15113-076SP
Product Name Speakers & Transducers
Unlock Full Specs
to access all available technical data

Similar Products

302GC SelecTone® 30W Amplified Speakers - 302GC-120 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 124 dB
Size 12.40 inch (315 mm)
View Details
Speaker Drivers - 2318272 - RS Components, Ltd.
RS Components, Ltd.
Specs
Impedance 8 ohms
Frequency Response 10000 Hz
Size 3.39 inch (86 mm)
View Details
Car Audio, Subwoofer - SPG555 - Boston Acoustics, Inc.
Boston Acoustics, Inc.
Specs
Nominal Power 1000 watts
Impedance 2 to 4 ohms
Application Automotive
View Details