CUI Inc. Speakers & Transducers CDS-20144

Description
Speakers & Transducers 1W 4Ohm 600Hz sdrPad 20x14mm mylr Nd-Fe-B
Datasheet
Description
Speakers & Transducers 1W 4Ohm 600Hz sdrPad 20x14mm mylr Nd-Fe-B
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Speakers & Transducers
CDS-20144
Speakers & Transducers CDS-20144
Speakers & Transducers 1W 4Ohm 600Hz sdrPad 20x14mm mylr Nd-Fe-B

Speakers & Transducers 1W 4Ohm 600Hz sdrPad 20x14mm mylr Nd-Fe-B

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Speakers
Product Number CDS-20144
Product Name Speakers & Transducers
Unlock Full Specs
to access all available technical data

Similar Products

304X(15W) and 314X(30W) SelecTone® Explosion Proof Amplified Speakers - 304X-024 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 118 dB
Nominal Power 15 watts
View Details
Miniature Speakers - 7542081P - RS Components, Ltd.
Specs
SPL 73 dB
Nominal Power 0.3000 watts
Impedance 8 ohms
View Details
Car Audio, Subwoofer - SPG555PS - Boston Acoustics, Inc.
Boston Acoustics, Inc.
Specs
Nominal Power 1000 watts
Impedance 2 ohms
Frequency Response 34 Hz
View Details
Speakers - PB-2015PQ - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
SPL 75 dB
Nominal Power 0.1000 watts
Maximum Power 0.1500 watts
View Details
3 suppliers