CUI Inc. Speakers & Transducers CLF0381MP-1

Description
Speakers & Transducers speaker, 38 mm round, 9.4 mm deep, mylar, ferrite, 250 mW, 8 , 380 Hz, PCB mount
Datasheet
Description
Speakers & Transducers speaker, 38 mm round, 9.4 mm deep, mylar, ferrite, 250 mW, 8 , 380 Hz, PCB mount
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Speakers & Transducers
CLF0381MP-1
Speakers & Transducers CLF0381MP-1
Speakers & Transducers speaker, 38 mm round, 9.4 mm deep, mylar, ferrite, 250 mW, 8 , 380 Hz, PCB mount

Speakers & Transducers speaker, 38 mm round, 9.4 mm deep, mylar, ferrite, 250 mW, 8 , 380 Hz, PCB mount

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Speakers
Product Number CLF0381MP-1
Product Name Speakers & Transducers
Unlock Full Specs
to access all available technical data

Similar Products

Speakers - 526996 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 98 dB
Impedance 8 ohms
Size 5.12 inch (130 mm)
View Details
PMA and PMAMT Panel Mount Electronic Sounders - PMAMT-048-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 85 dB
Size 1.33 inch (34 mm)
Weight 40.00 g (1.41 oz)
View Details
FH/FFH Series Receivers -  - Knowles Electronics, LLC.
Knowles Electronics, LLC.
Specs
Impedance 130 ohms
Sensitivity 96 dB
Size 0.20 inch (5 mm)
View Details
W7 10-inch Subwoofer Driver (750 W, 3 Ω) - 10W7-3 - JL Audio, Inc.
Specs
Nominal Power 750 watts
Impedance 3 ohms
Size 10.00 inch (254 mm)
View Details