Visaton Speakers & Transducers DT 94 - 8 Ohm

Description
Speakers & Transducers 20 mm (0.8") polycarbonate HiFi driver, round front plate, ferrofluid-cooled voice-coil, 70-100W, 1200 22000 Hz, 8 Ohm, 1900Hz
Datasheet
Description
Speakers & Transducers 20 mm (0.8") polycarbonate HiFi driver, round front plate, ferrofluid-cooled voice-coil, 70-100W, 1200 22000 Hz, 8 Ohm, 1900Hz
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Speakers & Transducers
DT 94 - 8 Ohm
Speakers & Transducers DT 94 - 8 Ohm
Speakers & Transducers 20 mm (0.8") polycarbonate HiFi driver, round front plate, ferrofluid-cooled voice-coil, 70-100W, 1200 22000 Hz, 8 Ohm, 1900Hz

Speakers & Transducers 20 mm (0.8") polycarbonate HiFi driver, round front plate, ferrofluid-cooled voice-coil, 70-100W, 1200 22000 Hz, 8 Ohm, 1900Hz

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Speakers
Product Number DT 94 - 8 Ohm
Product Name Speakers & Transducers
Unlock Full Specs
to access all available technical data

Similar Products

302GCX SelecTone® 30W Hazardous Location Amplified Speakers - 302GCX-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 124 dB
Size 13.90 inch (353 mm)
View Details
Speakers - 526995 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 97 dB
Impedance 8 ohms
Size 0.67 inch (17 mm)
View Details
Speakers - 2603-CAC25-02W100-10-1-ND - DigiKey
Challenge Electronics
Specs
Resonance Frequency 1000 Hz
View Details