CUI Inc. Speakers & Transducers CMS-15113-076SP-67

Description
Speakers & Transducers 15x11x3mm .7W IP67 6ohm 600Hz SolderPad
Datasheet
Description
Speakers & Transducers 15x11x3mm .7W IP67 6ohm 600Hz SolderPad
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Speakers & Transducers
CMS-15113-076SP-67
Speakers & Transducers CMS-15113-076SP-67
Speakers & Transducers 15x11x3mm .7W IP67 6ohm 600Hz SolderPad

Speakers & Transducers 15x11x3mm .7W IP67 6ohm 600Hz SolderPad

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Speakers
Product Number CMS-15113-076SP-67
Product Name Speakers & Transducers
Unlock Full Specs
to access all available technical data

Similar Products

AM300 and AM302 AudioMaster® Public Address Speakers - AM302-R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 122 dB
Nominal Power 30 watts
View Details
Miniature Speakers - 102752 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 83 dB
Nominal Power 3 watts
Impedance 8 ohms
View Details
NE Subwoofer, 10
Specs
Nominal Power 150 watts
Sensitivity 88 dB
Resonance Frequency 23 Hz
View Details