DIODE GEN PURP 400V 3A SMC Product overview: S3G-13 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 3A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 400V, 3A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-S3G-13 can be used for catalog matching and distributor lookup.
Diode Standard 400V 3A Surface Mount SMC
Manufacturer: Diodes Incorporated
Win Source Part Number: 748973-S3G-13
Manufacturer Homepage: www.diodes.com
RoHS State: Request Verification
Reference case: DO-214AB
Reference Date Code: 04+
Popularity: Low
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Balance
DIODE GEN PURP 400V 3A SMC
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Rectifiers | Diodes | Diodes | Rectifiers |
| Product Number | 280-S3G-13 | S3GDITR-ND | 748973-S3G-13 | S3G-13 |
| Product Name | 400V 3A Diode and Rectifier | Single Diodes | Diodes, Rectifiers - Single - S3G-13 | Discrete Semiconductor Products - Diodes - Rectifiers |
| Package | Tape & Reel (TR) |