Vishay Precision Group SMD 3A 600V Diode and Rectifier S3J-E3/57T

Description
3A 600V Rectifier Diode, SMC, Surface Mount Product overview: S3J-E3/57T from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3A, 600V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, SMD, 3A, 600V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-S3J-E3/57T can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
3A 600V Rectifier Diode, SMC, Surface Mount Product overview: S3J-E3/57T from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3A, 600V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, SMD, 3A, 600V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-S3J-E3/57T can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 3A 600V Diode and Rectifier - 280-S3J-E3/57T - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 3A 600V Diode and Rectifier
280-S3J-E3/57T
SMD 3A 600V Diode and Rectifier 280-S3J-E3/57T
3A 600V Rectifier Diode, SMC, Surface Mount Product overview: S3J-E3/57T from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3A, 600V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, SMD, 3A, 600V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-S3J-E3/57T can be used for catalog matching and distributor lookup.

3A 600V Rectifier Diode, SMC, Surface Mount Product overview: S3J-E3/57T from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3A, 600V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, SMD, 3A, 600V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-S3J-E3/57T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Schottky Diodes & Rectifiers - 7001271P - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
7001271P
Schottky Diodes & Rectifiers 7001271P
Diode Standard Rectifier 3A 600V SMC

Diode Standard Rectifier 3A 600V SMC

Supplier's Site
Schottky Diodes & Rectifiers - 1777501 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
1777501
Schottky Diodes & Rectifiers 1777501
Diode Standard Rectifier 3A 600V SMC

Diode Standard Rectifier 3A 600V SMC

Supplier's Site
Single Diodes - S3J-E3/57TGICT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
S3J-E3/57TGICT-ND
Single Diodes S3J-E3/57TGICT-ND
Diode Standard 600V 3A Surface Mount DO-214AB (SMC)

Diode Standard 600V 3A Surface Mount DO-214AB (SMC)

Buy Now Datasheet
Single Diodes - S3J-E3/57TGITR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
S3J-E3/57TGITR-ND
Single Diodes S3J-E3/57TGITR-ND
Diode Standard 600V 3A Surface Mount DO-214AB (SMC)

Diode Standard 600V 3A Surface Mount DO-214AB (SMC)

Buy Now Datasheet
Diodes, Rectifiers - Single - S3J-E3/57T - 094701-S3J-E3/57T - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - S3J-E3/57T
094701-S3J-E3/57T
Diodes, Rectifiers - Single - S3J-E3/57T 094701-S3J-E3/57T
Manufacturer: Vishay Win Source Part Number: 094701-S3J-E3/57T Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 600V Current - Average Rectified (Io): 3A Voltage - Forward (Vf) (Max) @ If: 1.15V @ 2.5A Reverse Recovery Time (trr): 2.5μs Current - Reverse Leakage @ Vr: 10μA @ 600V Capacitance @ Vr, F: 60pF @ 4V, 1MHz Operating Temperature - Junction: -55°C to 150°C Categories: Discrete Semiconductor Products Status: Active Case / Package: DO-214AB, (SMC) Speed(Frequency): Standard Recovery >500ns, > 200mA (Io) Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited

Manufacturer: Vishay
Win Source Part Number: 094701-S3J-E3/57T
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 600V
Current - Average Rectified (Io): 3A
Voltage - Forward (Vf) (Max) @ If: 1.15V @ 2.5A
Reverse Recovery Time (trr): 2.5μs
Current - Reverse Leakage @ Vr: 10μA @ 600V
Capacitance @ Vr, F: 60pF @ 4V, 1MHz
Operating Temperature - Junction: -55°C to 150°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: DO-214AB, (SMC)
Speed(Frequency): Standard Recovery >500ns, > 200mA (Io)
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Single Diodes - S3J-E3/57T - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
S3J-E3/57T
Single Diodes S3J-E3/57T
DIODE GEN PURP 600V 3A DO214AB

DIODE GEN PURP 600V 3A DO214AB

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - S3J-E3/57T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
S3J-E3/57T
Discrete Semiconductor Products - Diodes - Rectifiers S3J-E3/57T
DIODE GEN PURP 600V 3A DO214AB

DIODE GEN PURP 600V 3A DO214AB

Supplier's Site
Sheung Wan, Hong Kong
Rectifiers
S3J-E3/57T
Rectifiers S3J-E3/57T
Rectifiers 3.0 Amp 600 Volt

Rectifiers 3.0 Amp 600 Volt

Buy Now Datasheet
Standard Diode, 3A, 600V, Do-214Ab; Repetitive Reverse Voltage Vrrm Max Vishay - 65K2753 - Newark, An Avnet Company
Chicago, IL, United States
Standard Diode, 3A, 600V, Do-214Ab; Repetitive Reverse Voltage Vrrm Max Vishay
65K2753
Standard Diode, 3A, 600V, Do-214Ab; Repetitive Reverse Voltage Vrrm Max Vishay 65K2753
STANDARD DIODE, 3A, 600V, DO-214AB; Repetitive Reverse Voltage Vrrm Max:600V; Forward Current If(AV):3A; Diode Configuration:Single ; Forward Voltage VF Max:1.15V; Reverse Recovery Time trr Max:2.5µs; Operating Temperature Max:150°C RoHS Compliant: Yes

STANDARD DIODE, 3A, 600V, DO-214AB; Repetitive Reverse Voltage Vrrm Max:600V; Forward Current If(AV):3A; Diode Configuration:Single; Forward Voltage VF Max:1.15V; Reverse Recovery Time trr Max:2.5µs; Operating Temperature Max:150°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. RS Components, Ltd. DigiKey Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Rectifiers Rectifiers Diodes Diodes General Purpose Diodes Rectifiers Rectifiers Diodes
Product Number 280-S3J-E3/57T 7001271P S3J-E3/57TGICT-ND 094701-S3J-E3/57T S3J-E3/57T S3J-E3/57T S3J-E3/57T 65K2753
Product Name SMD 3A 600V Diode and Rectifier Schottky Diodes & Rectifiers Single Diodes Diodes, Rectifiers - Single - S3J-E3/57T Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers Rectifiers Standard Diode, 3A, 600V, Do-214Ab; Repetitive Reverse Voltage Vrrm Max Vishay
Package Tape and Reel DO-214AA DO-214AB, SMC DO-214AB-2
RoHS Compliant RoHS RoHS RoHS
IO 3 amps
Tj -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) ? to 150 C (? to 302 F)
Diode Type Standard
Unlock Full Specs
to access all available technical data