Vishay Precision Group SMD 3A 1kV Diode and Rectifier S3M-E3/57T

Description
3A 1kV Rectifier Diode, SMC, Surface Mount Product overview: S3M-E3/57T from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3A, 1kV. Search-friendly keywords include diode, rectifier, Schottky, switching diode, SMD, 3A, 1kV, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-S3M-E3/57T can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
3A 1kV Rectifier Diode, SMC, Surface Mount Product overview: S3M-E3/57T from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3A, 1kV. Search-friendly keywords include diode, rectifier, Schottky, switching diode, SMD, 3A, 1kV, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-S3M-E3/57T can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 3A 1kV Diode and Rectifier - 280-S3M-E3/57T - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 3A 1kV Diode and Rectifier
280-S3M-E3/57T
SMD 3A 1kV Diode and Rectifier 280-S3M-E3/57T
3A 1kV Rectifier Diode, SMC, Surface Mount Product overview: S3M-E3/57T from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3A, 1kV. Search-friendly keywords include diode, rectifier, Schottky, switching diode, SMD, 3A, 1kV, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-S3M-E3/57T can be used for catalog matching and distributor lookup.

3A 1kV Rectifier Diode, SMC, Surface Mount Product overview: S3M-E3/57T from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3A, 1kV. Search-friendly keywords include diode, rectifier, Schottky, switching diode, SMD, 3A, 1kV, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-S3M-E3/57T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Diodes - S3M-E3/57TGICT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
S3M-E3/57TGICT-ND
Single Diodes S3M-E3/57TGICT-ND
Diode Standard 1000V 3A Surface Mount DO-214AB (SMC)

Diode Standard 1000V 3A Surface Mount DO-214AB (SMC)

Buy Now Datasheet
Single Diodes - S3M-E3/57TGITR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
S3M-E3/57TGITR-ND
Single Diodes S3M-E3/57TGITR-ND
Diode Standard 1000V 3A Surface Mount DO-214AB (SMC)

Diode Standard 1000V 3A Surface Mount DO-214AB (SMC)

Buy Now Datasheet
Schottky Diodes & Rectifiers - 7001283 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
7001283
Schottky Diodes & Rectifiers 7001283
Vishay S3M-E3/57T Diode

Vishay S3M-E3/57T Diode

Supplier's Site
Schottky Diodes & Rectifiers - 7001283P - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
7001283P
Schottky Diodes & Rectifiers 7001283P
Vishay S3M-E3/57T Diode

Vishay S3M-E3/57T Diode

Supplier's Site
Schottky Diodes & Rectifiers - 1777502 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
1777502
Schottky Diodes & Rectifiers 1777502
Vishay S3M-E3/57T Diode

Vishay S3M-E3/57T Diode

Supplier's Site
Diodes, Rectifiers - Single - S3M-E3/57T - 027848-S3M-E3/57T - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - S3M-E3/57T
027848-S3M-E3/57T
Diodes, Rectifiers - Single - S3M-E3/57T 027848-S3M-E3/57T
Manufacturer: Vishay Win Source Part Number: 027848-S3M-E3/57T Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 1000V (1kV) Current - Average Rectified (Io): 3A Voltage - Forward (Vf) (Max) @ If: 1.15V @ 2.5A Reverse Recovery Time (trr): 2.5μs Current - Reverse Leakage @ Vr: 10μA @ 1000V Capacitance @ Vr, F: 60pF @ 4V, 1MHz Operating Temperature - Junction: -55°C to 150°C Categories: Discrete Semiconductor Products Status: Active Case / Package: DO-214AB, (SMC) Speed(Frequency): Standard Recovery >500ns, > 200mA (Io) Alternative Parts (Cross-Reference): S3M-F; CD214C-R31000; S3M-13; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance Application Field: Used in Power Management, Consumer Electronics, Commercial, Communications & Networking, Automotive

Manufacturer: Vishay
Win Source Part Number: 027848-S3M-E3/57T
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 1000V (1kV)
Current - Average Rectified (Io): 3A
Voltage - Forward (Vf) (Max) @ If: 1.15V @ 2.5A
Reverse Recovery Time (trr): 2.5μs
Current - Reverse Leakage @ Vr: 10μA @ 1000V
Capacitance @ Vr, F: 60pF @ 4V, 1MHz
Operating Temperature - Junction: -55°C to 150°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: DO-214AB, (SMC)
Speed(Frequency): Standard Recovery >500ns, > 200mA (Io)
Alternative Parts (Cross-Reference): S3M-F; CD214C-R31000; S3M-13;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance
Application Field: Used in Power Management, Consumer Electronics, Commercial, Communications & Networking, Automotive

Buy Now Datasheet
Standard Diode, 3A, 1Kv, Do-214Ab; Repetitive Peak Reverse Voltage Vishay - 65K2755 - Newark, An Avnet Company
Chicago, IL, United States
Standard Diode, 3A, 1Kv, Do-214Ab; Repetitive Peak Reverse Voltage Vishay
65K2755
Standard Diode, 3A, 1Kv, Do-214Ab; Repetitive Peak Reverse Voltage Vishay 65K2755
STANDARD DIODE, 3A, 1KV, DO-214AB; Repetitive Peak Reverse Voltage:1kV; Average Forward Current:3A; Diode Configuration:Single ; Forward Voltage Max:1.15V; Reverse Recovery Time:2.5µs; Forward Surge Current:100A; Diode Case Style:SMD RoHS Compliant: Yes

STANDARD DIODE, 3A, 1KV, DO-214AB; Repetitive Peak Reverse Voltage:1kV; Average Forward Current:3A; Diode Configuration:Single; Forward Voltage Max:1.15V; Reverse Recovery Time:2.5µs; Forward Surge Current:100A; Diode Case Style:SMD RoHS Compliant: Yes

Supplier's Site Datasheet
RECTIFIER, 3.0A,1000V,SMCRECTIFIER,SGPP - 70217276 - Allied Electronics, Inc.
Fort Worth, TX, USA
RECTIFIER, 3.0A,1000V,SMCRECTIFIER,SGPP
70217276
RECTIFIER, 3.0A,1000V,SMCRECTIFIER,SGPP 70217276
Features: Low Profile Package Ideal for Automated Placement Glass Passivated Chip Junction Low Forward Voltage Drop Low Leakage Current High Forward Surge Capability Meets MSL level 1, Per J-STD-020, LF Maximum Peak of 260°C Solder Dip 260°C, 40 s Component in Accordance to RoHS 2002/95/EC and WEEE 2002/96/EC

Features:

  • Low Profile Package
  • Ideal for Automated Placement
  • Glass Passivated Chip Junction
  • Low Forward Voltage Drop
  • Low Leakage Current
  • High Forward Surge Capability
  • Meets MSL level 1, Per J-STD-020, LF Maximum Peak of 260°C
  • Solder Dip 260°C, 40 s
  • Component in Accordance to RoHS 2002/95/EC and WEEE 2002/96/EC
Supplier's Site
Discrete Semiconductor Products - Diodes - Rectifiers - S3M-E3/57T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
S3M-E3/57T
Discrete Semiconductor Products - Diodes - Rectifiers S3M-E3/57T
DIODE GEN PURP 1KV 3A DO214AB

DIODE GEN PURP 1KV 3A DO214AB

Supplier's Site
Sheung Wan, Hong Kong
Rectifiers
S3M-E3/57T
Rectifiers S3M-E3/57T
Rectifiers 3.0 Amp 1000 Volt

Rectifiers 3.0 Amp 1000 Volt

Buy Now Datasheet
Single Diodes - S3M-E3/57T - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
S3M-E3/57T
Single Diodes S3M-E3/57T
DIODE GEN PURP 1KV 3A DO214AB

DIODE GEN PURP 1KV 3A DO214AB

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey RS Components, Ltd. RS Components, Ltd. Win Source Electronics Newark, An Avnet Company Allied Electronics, Inc. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category Rectifiers Diodes Rectifiers Rectifiers Diodes Diodes Rectifiers Rectifiers Rectifiers General Purpose Diodes
Product Number 280-S3M-E3/57T S3M-E3/57TGICT-ND 7001283 7001283P 027848-S3M-E3/57T 65K2755 70217276 S3M-E3/57T S3M-E3/57T S3M-E3/57T
Product Name SMD 3A 1kV Diode and Rectifier Single Diodes Schottky Diodes & Rectifiers Schottky Diodes & Rectifiers Diodes, Rectifiers - Single - S3M-E3/57T Standard Diode, 3A, 1Kv, Do-214Ab; Repetitive Peak Reverse Voltage Vishay RECTIFIER, 3.0A,1000V,SMCRECTIFIER,SGPP Discrete Semiconductor Products - Diodes - Rectifiers Rectifiers Single Diodes
Package Tape and Reel Do-214ab (smc) DO-214AB (SMC) DO-214AB (SMC) DO-214AB-2 DO-214AB, SMC
RoHS Compliant RoHS RoHS RoHS RoHS
IO 3 amps
Tj -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to ? C (-67 to ? F)
trr 2500 ns 2500 ns 2500 ns
Unlock Full Specs
to access all available technical data