Win Source Part Number: 1282429-S3A-TP
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Speed: Standard Recovery >500ns, > 200mA (Io)
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 50 V
Current - Average Rectified (Io): 3A
Voltage - Forward (Vf) (Max) @ If: 1.2 V @ 3 A
Current - Reverse Leakage @ Vr: 10 µA @ 50 V
Operating Temperature - Junction: -55°C ~ 150°C
Package / Case: DO-214AB, SMC
Supplier Device Package: SMC (DO-214AB)
ECCN: EAR99
Fake Threat In the Open Market: 49 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Micro Commercial Co
Other Names: S3A-TPMSDKR,S3ATP,S3
Base Product Number: S3A
Diode Standard 50V 3A Surface Mount SMC (DO-214AB)
Diode Standard 50V 3A Surface Mount SMC (DO-214AB)
Diode Standard 50V 3A Surface Mount SMC (DO-214AB)
DIODE GEN PURP 50V 3A SMC
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Diodes | Diodes | Rectifiers | Rectifiers |
| Product Number | 1282429-S3A-TP | S3A-TPMSCT-ND | S3A-TP | S3A-TP |
| Product Name | Discrete Semiconductor Products - Diodes - Rectifiers - Single | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers | Rectifiers |
| Diode Type | Standard | |||
| VF | 1.2 volts | 1.2 volts | ||
| VR | 50 volts | |||
| IR | 0.0100 mA |