Diode Standard 600V 3A Surface Mount DO-214AB (SMC)
Diode Standard 600V 3A Surface Mount DO-214AB (SMC)
Diode Standard 600V 3A Surface Mount DO-214AB (SMC)
Rectifier Diode, 1 Phase, 1 Element, 3A, 800V V(RRM), Silicon, DO-214AB, SMC, 2 PIN Product overview: S3JHE3_A/H from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A, 800V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 3A, 800V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-S3JHE3_A/H can be used for catalog matching and distributor lookup.
Manufacturer: Vishay
Win Source Part Number: 893066-S3JHE3_A/H
Features: Diode Standard 600 V 3A Surface Mount DO-214AB (SMC)
Speed: Standard Recovery >500ns, > 200mA (Io)
Package: DO-214AB, SMC
Package: Reel - TR
Mounting: Surface Mount
Family Name: S3J
Categories: Discrete Semiconductor Products
Case / Package: DO-214AB (SMC)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance
Quantity per package: 850
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: S3JHE3_A/HGICT, S3JHE3_A/HGITR, S3JHE3_A/HGIDKR, S3JHE3_A/H-ND
Rectifiers 3A 600V 100A@8.3ms Single Die Auto
DIODE GEN PURP 600V 3A DO214AB
DIODE GEN PURP 600V 3A DO214AB
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Diodes | Rectifiers | Rectifiers | General Purpose Diodes |
| Product Number | S3JHE3_A/HGITR-ND | 280-S3JHE3_A/H | 893066-S3JHE3_A/H | S3JHE3_A/H | S3JHE3_A/H | S3JHE3_A/H |
| Product Name | Single Diodes | 3A 800V Diode and Rectifier | Diodes, Rectifiers - Single - S3JHE3_A/H | Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers | Single Diodes |
| Tj | -55 to 150 C (-67 to 302 F) | |||||
| Package | Tape and Reel | DO-214AB-2 | DO-214AB, SMC | |||
| RoHS Compliant | RoHS | |||||
| IO | 3 amps | |||||
| Diode Type | Diode Standard 600 V 3A Surface Mount DO-214AB (SMC) |