Diode Standard 1000V 1.5A Surface Mount DO-214AA (SMB)
Diode Standard 1000V 1.5A Surface Mount DO-214AA (SMB)
Diode Standard 1000V 1.5A Surface Mount DO-214AA (SMB)
Manufacturer: Vishay
Win Source Part Number: 893027-S2MHE3_A/H
Features: Diode Standard 1000 V 1.5A Surface Mount DO-214AA (SMB)
Speed: Standard Recovery >500ns, > 200mA (Io)
Package: DO-214AA, SMB
Package: Reel - TR
Mounting: Surface Mount
Family Name: S2M
Categories: Discrete Semiconductor Products
Case / Package: DO-214AA (SMB)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance
Quantity per package: 750
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: S2MHE3_A/HGICT, S2MHE3_A/HGITR, S2MHE3_A/HGIDKR, S2MHE3_A/H-ND
Rectifier Diode, 1 Phase, 1 Element, 1.5A, 1000V V(RRM), Silicon, DO-214AA, SMB, 2 PIN Product overview: S2MHE3_A/H from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5A, 1000V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1.5A, 1000V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-S2MHE3_A/H can be used for catalog matching and distributor lookup.
DIODE GEN PURP 1KV 1.5A DO214AA
Rectifiers 1.5A, 1000V, SMB GPP, STD, SM RECT
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Diodes | Diodes | Rectifiers | Rectifiers | Rectifiers |
| Product Number | S2MHE3_A/HGITR-ND | 893027-S2MHE3_A/H | 280-S2MHE3_A/H | S2MHE3_A/H | S2MHE3_A/H |
| Product Name | Single Diodes | Diodes, Rectifiers - Single - S2MHE3_A/H | 1.5A 1000V Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers | Rectifiers |
| Tj | -55 to 150 C (-67 to 302 F) | -55 C (-67 F) | |||
| Diode Type | Diode Standard 1000 V 1.5A Surface Mount DO-214AA (SMB) | ||||
| RoHS Compliant | RoHS |