Diode Standard 50V 3A Surface Mount SMB
Diode Standard 50V 3A Surface Mount SMB
Diode Standard 50V 3A Surface Mount SMB
DIODE GEN PURP 50V 3A SMB Product overview: S3AB-13-F from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 3A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 50V, 3A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-S3AB-13-F can be used for catalog matching and distributor lookup.
Manufacturer: Diodes Incorporated
Win Source Part Number: 063102-S3AB-13-F
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 50V
Current - Average Rectified (Io): 3A
Voltage - Forward (Vf) (Max) @ If: 1.3V @ 3A
Reverse Recovery Time (trr): 150ns
Current - Reverse Leakage @ Vr: 5μA @ 50V
Capacitance @ Vr, F: 50pF @ 4V, 1MHz
Operating Temperature - Junction: -65°C to 150°C
Family Name: S3AB
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SMB
Speed(Frequency): Fast Recovery = 200mA (Io)
Alternative Parts (Cross-Reference): S3AB; GN3AB; CGRB301-G; ER3AB-TP-HF;
Introduction Date: July 23, 2009
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2026
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited
DIODE GEN PURP 50V 3A SMB
3A 50V 1.15V@3A SMB(DO-214AA) Diodes - General Purpose ROHS
DIODE GEN PURP 50V 3A SMB
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | LCSC Electronics Technology (HK) Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Diodes | General Purpose Diodes | Rectifiers | General Purpose Diodes | Rectifiers |
| Product Number | S3AB-FDICT-ND | 280-S3AB-13-F | 063102-S3AB-13-F | S3AB-13-F | S3AB-13-F | S3AB-13-F | S3AB-13-F |
| Product Name | Single Diodes | 50V 3A Diode and Rectifier | Diodes, Rectifiers - Single - S3AB-13-F | Single Diodes | Rectifiers | Diodes >> Diodes - General Purpose | Discrete Semiconductor Products - Diodes - Rectifiers |
| Tj | -65 to 150 C (-85 to 302 F) | -65 C (-85 F) | -65 to 150 C (-85 to 302 F) | ||||
| Package | Tape & Reel (TR) | SMB; DO-214AA, SMB | SMB | SMB | SMB | ||
| RoHS Compliant | RoHS | RoHS | |||||
| Diode Type | Standard | ||||||
| VF | 1.3 volts | 1.15 volts | 1.15 volts | 1.15 volts |