Vishay Precision Group Diodes, Rectifiers - Single - S2M-E3/52T S2M-E3/52T

Description
Manufacturer: Vishay Win Source Part Number: 027834-S2M-E3/52T Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 1000V (1kV) Current - Average Rectified (Io): 1.5A Voltage - Forward (Vf) (Max) @ If: 1.15V @ 1.5A Reverse Recovery Time (trr): 2μs Current - Reverse Leakage @ Vr: 1μA @ 1000V Capacitance @ Vr, F: 16pF @ 4V, 1MHz Operating Temperature - Junction: -55°C to 150°C Family Name: S2M Categories: Discrete Semiconductor Products Status: Active Case / Package: DO-214AA (SMB) Speed(Frequency): Standard Recovery >500ns, > 200mA (Io) Alternative Parts (Cross-Reference): S2M-HE3/2; S2MHE3_A/I; S2MHE3/52T; S2MHM3_A/H; Introduction Date: June 23, 1998 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2026 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance Application Field: Used in Power Management, Consumer Electronics, Commercial, Communications & Networking, Automotive
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 027834-S2M-E3/52T Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 1000V (1kV) Current - Average Rectified (Io): 1.5A Voltage - Forward (Vf) (Max) @ If: 1.15V @ 1.5A Reverse Recovery Time (trr): 2μs Current - Reverse Leakage @ Vr: 1μA @ 1000V Capacitance @ Vr, F: 16pF @ 4V, 1MHz Operating Temperature - Junction: -55°C to 150°C Family Name: S2M Categories: Discrete Semiconductor Products Status: Active Case / Package: DO-214AA (SMB) Speed(Frequency): Standard Recovery >500ns, > 200mA (Io) Alternative Parts (Cross-Reference): S2M-HE3/2; S2MHE3_A/I; S2MHE3/52T; S2MHM3_A/H; Introduction Date: June 23, 1998 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2026 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance Application Field: Used in Power Management, Consumer Electronics, Commercial, Communications & Networking, Automotive
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Single - S2M-E3/52T - 027834-S2M-E3/52T - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - S2M-E3/52T
027834-S2M-E3/52T
Diodes, Rectifiers - Single - S2M-E3/52T 027834-S2M-E3/52T
Manufacturer: Vishay Win Source Part Number: 027834-S2M-E3/52T Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 1000V (1kV) Current - Average Rectified (Io): 1.5A Voltage - Forward (Vf) (Max) @ If: 1.15V @ 1.5A Reverse Recovery Time (trr): 2μs Current - Reverse Leakage @ Vr: 1μA @ 1000V Capacitance @ Vr, F: 16pF @ 4V, 1MHz Operating Temperature - Junction: -55°C to 150°C Family Name: S2M Categories: Discrete Semiconductor Products Status: Active Case / Package: DO-214AA (SMB) Speed(Frequency): Standard Recovery >500ns, > 200mA (Io) Alternative Parts (Cross-Reference): S2M-HE3/2; S2MHE3_A/I; S2MHE3/52T; S2MHM3_A/H; Introduction Date: June 23, 1998 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2026 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance Application Field: Used in Power Management, Consumer Electronics, Commercial, Communications & Networking, Automotive

Manufacturer: Vishay
Win Source Part Number: 027834-S2M-E3/52T
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 1000V (1kV)
Current - Average Rectified (Io): 1.5A
Voltage - Forward (Vf) (Max) @ If: 1.15V @ 1.5A
Reverse Recovery Time (trr): 2μs
Current - Reverse Leakage @ Vr: 1μA @ 1000V
Capacitance @ Vr, F: 16pF @ 4V, 1MHz
Operating Temperature - Junction: -55°C to 150°C
Family Name: S2M
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: DO-214AA (SMB)
Speed(Frequency): Standard Recovery >500ns, > 200mA (Io)
Alternative Parts (Cross-Reference): S2M-HE3/2; S2MHE3_A/I; S2MHE3/52T; S2MHM3_A/H;
Introduction Date: June 23, 1998
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2026
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance
Application Field: Used in Power Management, Consumer Electronics, Commercial, Communications & Networking, Automotive

Buy Now Datasheet
SMD 1.5A 1kV Diode and Rectifier - 280-S2M-E3/52T - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 1.5A 1kV Diode and Rectifier
280-S2M-E3/52T
SMD 1.5A 1kV Diode and Rectifier 280-S2M-E3/52T
1.5A 1kV Rectifier Diode, SMB, Surface Mount Product overview: S2M-E3/52T from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.5A, 1kV. Search-friendly keywords include diode, rectifier, Schottky, switching diode, SMD, 1.5A, 1kV, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-S2M-E3/52T can be used for catalog matching and distributor lookup.

1.5A 1kV Rectifier Diode, SMB, Surface Mount Product overview: S2M-E3/52T from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.5A, 1kV. Search-friendly keywords include diode, rectifier, Schottky, switching diode, SMD, 1.5A, 1kV, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-S2M-E3/52T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Diodes - S2M-E3/52TGICT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
S2M-E3/52TGICT-ND
Single Diodes S2M-E3/52TGICT-ND
Diode Standard 1000V 1.5A Surface Mount DO-214AA (SMB)

Diode Standard 1000V 1.5A Surface Mount DO-214AA (SMB)

Buy Now Datasheet
Single Diodes - S2M-E3/52TGITR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
S2M-E3/52TGITR-ND
Single Diodes S2M-E3/52TGITR-ND
Diode Standard 1000V 1.5A Surface Mount DO-214AA (SMB)

Diode Standard 1000V 1.5A Surface Mount DO-214AA (SMB)

Buy Now Datasheet
Schottky Diodes & Rectifiers - 6291577P - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
6291577P
Schottky Diodes & Rectifiers 6291577P
S2M-E3

S2M-E3

Supplier's Site
Schottky Diodes & Rectifiers - 6291577 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
6291577
Schottky Diodes & Rectifiers 6291577
S2M-E3

S2M-E3

Supplier's Site
Schottky Diodes & Rectifiers - 1451956 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
1451956
Schottky Diodes & Rectifiers 1451956
S2M-E3

S2M-E3

Supplier's Site
Discrete Semiconductor Products - Diodes - Rectifiers - S2M-E3/52T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
S2M-E3/52T
Discrete Semiconductor Products - Diodes - Rectifiers S2M-E3/52T
DIODE GEN PURP 1KV 1.5A DO214AA

DIODE GEN PURP 1KV 1.5A DO214AA

Supplier's Site
RECTIFIER, 1.5A,1000V,GPP,STD,SM - 70217272 - Allied Electronics, Inc.
Fort Worth, TX, USA
RECTIFIER, 1.5A,1000V,GPP,STD,SM
70217272
RECTIFIER, 1.5A,1000V,GPP,STD,SM 70217272
Features: Low Profile Package Ideal for Automated Placement Glass Passivated Chip Junction Low Forward Voltage Drop Low Leakage Current High Forward Surge Capability Meets MSL level 1, Per J-STD-020, LF Maximum Peak of 260°C Solder Dip 260°C, 40 s Component in Accordance to RoHS 2002/95/EC and WEEE 2002/96/EC

Features:

  • Low Profile Package
  • Ideal for Automated Placement
  • Glass Passivated Chip Junction
  • Low Forward Voltage Drop
  • Low Leakage Current
  • High Forward Surge Capability
  • Meets MSL level 1, Per J-STD-020, LF Maximum Peak of 260°C
  • Solder Dip 260°C, 40 s
  • Component in Accordance to RoHS 2002/95/EC and WEEE 2002/96/EC
Supplier's Site
Sheung Wan, Hong Kong
Rectifiers
S2M-E3/52T
Rectifiers S2M-E3/52T
Rectifiers 2.0 Amp 1000 Volt

Rectifiers 2.0 Amp 1000 Volt

Buy Now Datasheet
Standard Diode, 1.5A, 1Kv, Do-214Aa, Full Reel; Repetitive Peak Reverse Voltage Vishay - 77K8287 - Newark, An Avnet Company
Chicago, IL, United States
Standard Diode, 1.5A, 1Kv, Do-214Aa, Full Reel; Repetitive Peak Reverse Voltage Vishay
77K8287
Standard Diode, 1.5A, 1Kv, Do-214Aa, Full Reel; Repetitive Peak Reverse Voltage Vishay 77K8287
STANDARD DIODE, 1.5A, 1KV, DO-214AA, FULL REEL; Repetitive Peak Reverse Voltage:1kV; Average Forward Current:1.5A; Diode Configuration:Single ; Forward Voltage Max:1.15V; Reverse Recovery Time:2µs; Forward Surge Current:50A RoHS Compliant: Yes

STANDARD DIODE, 1.5A, 1KV, DO-214AA, FULL REEL; Repetitive Peak Reverse Voltage:1kV; Average Forward Current:1.5A; Diode Configuration:Single; Forward Voltage Max:1.15V; Reverse Recovery Time:2µs; Forward Surge Current:50A RoHS Compliant: Yes

Supplier's Site
Single Diodes - S2M-E3/52T - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
S2M-E3/52T
Single Diodes S2M-E3/52T
DIODE GEN PURP 1KV 1.5A DO214AA

DIODE GEN PURP 1KV 1.5A DO214AA

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey RS Components, Ltd. RS Components, Ltd. Shenzhen Shengyu Electronics Technology Limited Allied Electronics, Inc. VAST STOCK CO., LIMITED Newark, An Avnet Company ODG (Origin Data Global)
Product Category Diodes Rectifiers Diodes Rectifiers Rectifiers Rectifiers Rectifiers Rectifiers Diodes General Purpose Diodes
Product Number 027834-S2M-E3/52T 280-S2M-E3/52T S2M-E3/52TGICT-ND 6291577P 6291577 S2M-E3/52T 70217272 S2M-E3/52T 77K8287 S2M-E3/52T
Product Name Diodes, Rectifiers - Single - S2M-E3/52T SMD 1.5A 1kV Diode and Rectifier Single Diodes Schottky Diodes & Rectifiers Schottky Diodes & Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers RECTIFIER, 1.5A,1000V,GPP,STD,SM Rectifiers Standard Diode, 1.5A, 1Kv, Do-214Aa, Full Reel; Repetitive Peak Reverse Voltage Vishay Single Diodes
Diode Type Standard
VF 1.15 volts 1.15 volts 1.15 volts 1.15 volts 1.15 volts
VR 1000 volts 1000 volts
IR 1.00E-3 mA 1.00E-3 mA
trr 2000 ns 2000 ns 2000 ns
Unlock Full Specs
to access all available technical data