Vishay Precision Group Diodes, Rectifiers - Single - S3B-E3/57T S3B-E3/57T

Description
Manufacturer: Vishay Win Source Part Number: 063105-S3B-E3/57T Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 100V Current - Average Rectified (Io): 3A Voltage - Forward (Vf) (Max) @ If: 900mV @ 3A Reverse Recovery Time (trr): 30ns Current - Reverse Leakage @ Vr: 10μA @ 100V Capacitance @ Vr, F: 45pF @ 4V, 1MHz Operating Temperature - Junction: -55°C to 150°C Family Name: S3B Categories: Discrete Semiconductor Products Status: Active Case / Package: DO-214AB, (SMC) Speed(Frequency): Fast Recovery = 200mA (Io) Alternative Parts (Cross-Reference): S3B; UFS310G; GUFS310; Introduction Date: June 23, 1998 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2026 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance Application Field: Used in Power Management, Consumer Electronics, Commercial, Communications & Networking, Automotive
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 063105-S3B-E3/57T Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 100V Current - Average Rectified (Io): 3A Voltage - Forward (Vf) (Max) @ If: 900mV @ 3A Reverse Recovery Time (trr): 30ns Current - Reverse Leakage @ Vr: 10μA @ 100V Capacitance @ Vr, F: 45pF @ 4V, 1MHz Operating Temperature - Junction: -55°C to 150°C Family Name: S3B Categories: Discrete Semiconductor Products Status: Active Case / Package: DO-214AB, (SMC) Speed(Frequency): Fast Recovery = 200mA (Io) Alternative Parts (Cross-Reference): S3B; UFS310G; GUFS310; Introduction Date: June 23, 1998 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2026 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance Application Field: Used in Power Management, Consumer Electronics, Commercial, Communications & Networking, Automotive
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Single - S3B-E3/57T - 063105-S3B-E3/57T - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - S3B-E3/57T
063105-S3B-E3/57T
Diodes, Rectifiers - Single - S3B-E3/57T 063105-S3B-E3/57T
Manufacturer: Vishay Win Source Part Number: 063105-S3B-E3/57T Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 100V Current - Average Rectified (Io): 3A Voltage - Forward (Vf) (Max) @ If: 900mV @ 3A Reverse Recovery Time (trr): 30ns Current - Reverse Leakage @ Vr: 10μA @ 100V Capacitance @ Vr, F: 45pF @ 4V, 1MHz Operating Temperature - Junction: -55°C to 150°C Family Name: S3B Categories: Discrete Semiconductor Products Status: Active Case / Package: DO-214AB, (SMC) Speed(Frequency): Fast Recovery = 200mA (Io) Alternative Parts (Cross-Reference): S3B; UFS310G; GUFS310; Introduction Date: June 23, 1998 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2026 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance Application Field: Used in Power Management, Consumer Electronics, Commercial, Communications & Networking, Automotive

Manufacturer: Vishay
Win Source Part Number: 063105-S3B-E3/57T
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 100V
Current - Average Rectified (Io): 3A
Voltage - Forward (Vf) (Max) @ If: 900mV @ 3A
Reverse Recovery Time (trr): 30ns
Current - Reverse Leakage @ Vr: 10μA @ 100V
Capacitance @ Vr, F: 45pF @ 4V, 1MHz
Operating Temperature - Junction: -55°C to 150°C
Family Name: S3B
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: DO-214AB, (SMC)
Speed(Frequency): Fast Recovery = 200mA (Io)
Alternative Parts (Cross-Reference): S3B; UFS310G; GUFS310;
Introduction Date: June 23, 1998
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2026
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance
Application Field: Used in Power Management, Consumer Electronics, Commercial, Communications & Networking, Automotive

Buy Now Datasheet
Single Diodes - S3B-E3/57TGIDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
S3B-E3/57TGIDKR-ND
Single Diodes S3B-E3/57TGIDKR-ND
Diode Standard 100V 3A Surface Mount DO-214AB (SMC)

Diode Standard 100V 3A Surface Mount DO-214AB (SMC)

Buy Now Datasheet
Single Diodes - S3B-E3/57TGICT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
S3B-E3/57TGICT-ND
Single Diodes S3B-E3/57TGICT-ND
Diode Standard 100V 3A Surface Mount DO-214AB (SMC)

Diode Standard 100V 3A Surface Mount DO-214AB (SMC)

Buy Now Datasheet
Single Diodes - S3B-E3/57TGITR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
S3B-E3/57TGITR-ND
Single Diodes S3B-E3/57TGITR-ND
Diode Standard 100V 3A Surface Mount DO-214AB (SMC)

Diode Standard 100V 3A Surface Mount DO-214AB (SMC)

Buy Now Datasheet
SMD 3A 100V Diode and Rectifier - 280-S3B-E3/57T - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 3A 100V Diode and Rectifier
280-S3B-E3/57T
SMD 3A 100V Diode and Rectifier 280-S3B-E3/57T
3A 100V Rectifier Diode, SMC, Surface Mount Product overview: S3B-E3/57T from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3A, 100V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, SMD, 3A, 100V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-S3B-E3/57T can be used for catalog matching and distributor lookup.

3A 100V Rectifier Diode, SMC, Surface Mount Product overview: S3B-E3/57T from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3A, 100V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, SMD, 3A, 100V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-S3B-E3/57T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Rectifiers
S3B-E3/57T
Rectifiers S3B-E3/57T
Rectifiers 3.0 Amp 100 Volt

Rectifiers 3.0 Amp 100 Volt

Buy Now Datasheet
Single Diodes - S3B-E3/57T - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
S3B-E3/57T
Single Diodes S3B-E3/57T
DIODE GEN PURP 100V 3A DO214AB

DIODE GEN PURP 100V 3A DO214AB

Supplier's Site Datasheet
Standard Diode, 3A, 100V, Do-214Ab, Full Reel; Repetitive Peak Reverse Voltage Vishay - 65K2750 - Newark, An Avnet Company
Chicago, IL, United States
Standard Diode, 3A, 100V, Do-214Ab, Full Reel; Repetitive Peak Reverse Voltage Vishay
65K2750
Standard Diode, 3A, 100V, Do-214Ab, Full Reel; Repetitive Peak Reverse Voltage Vishay 65K2750
STANDARD DIODE, 3A, 100V, DO-214AB, FULL REEL; Repetitive Peak Reverse Voltage:100V; Average Forward Current:3A; Diode Configuration:Single ; Forward Voltage Max:1.15V; Reverse Recovery Time:2.5µs; Forward Surge Current:100A RoHS Compliant: Yes

STANDARD DIODE, 3A, 100V, DO-214AB, FULL REEL; Repetitive Peak Reverse Voltage:100V; Average Forward Current:3A; Diode Configuration:Single; Forward Voltage Max:1.15V; Reverse Recovery Time:2.5µs; Forward Surge Current:100A RoHS Compliant: Yes

Supplier's Site Datasheet
Rectifier, Standard, Single, 3A, 100V, Do-214Ab-2; Repetitive Peak Reverse Voltage Vishay - 69W6312 - Newark, An Avnet Company
Chicago, IL, United States
Rectifier, Standard, Single, 3A, 100V, Do-214Ab-2; Repetitive Peak Reverse Voltage Vishay
69W6312
Rectifier, Standard, Single, 3A, 100V, Do-214Ab-2; Repetitive Peak Reverse Voltage Vishay 69W6312
RECTIFIER, STANDARD, SINGLE, 3A, 100V, DO-214AB-2; Repetitive Peak Reverse Voltage:100V; Average Forward Current:3A; Diode Configuration:Single ; Forward Voltage Max:1.15V; Reverse Recovery Time:2.5µs; Forward Surge Current:100A RoHS Compliant: Yes

RECTIFIER, STANDARD, SINGLE, 3A, 100V, DO-214AB-2; Repetitive Peak Reverse Voltage:100V; Average Forward Current:3A; Diode Configuration:Single; Forward Voltage Max:1.15V; Reverse Recovery Time:2.5µs; Forward Surge Current:100A RoHS Compliant: Yes

Supplier's Site
Discrete Semiconductor Products - Diodes - Rectifiers - S3B-E3/57T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
S3B-E3/57T
Discrete Semiconductor Products - Diodes - Rectifiers S3B-E3/57T
DIODE GEN PURP 100V 3A DO214AB

DIODE GEN PURP 100V 3A DO214AB

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Diodes Rectifiers Rectifiers General Purpose Diodes Diodes Rectifiers Rectifiers
Product Number 063105-S3B-E3/57T S3B-E3/57TGIDKR-ND 280-S3B-E3/57T S3B-E3/57T S3B-E3/57T 65K2750 69W6312 S3B-E3/57T
Product Name Diodes, Rectifiers - Single - S3B-E3/57T Single Diodes SMD 3A 100V Diode and Rectifier Rectifiers Single Diodes Standard Diode, 3A, 100V, Do-214Ab, Full Reel; Repetitive Peak Reverse Voltage Vishay Rectifier, Standard, Single, 3A, 100V, Do-214Ab-2; Repetitive Peak Reverse Voltage Vishay Discrete Semiconductor Products - Diodes - Rectifiers
Diode Type Standard
VF 0.9000 volts 1.15 volts 1.15 volts 1.15 volts 1.15 volts
VR 100 volts 100 volts
IR 0.0100 mA 0.0100 mA
trr 30 ns 2500 ns 2500 ns
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diodes - 3PF8 - Micross Components, Inc.
Micross Components, Inc.
Specs
IFSM 76 amps
IF 3250 mA
trr 300 ns
View Details
Specs
Life Cycle Stage Active
View Details
2 suppliers
Low-leakage diode - BAS716,115 - Nexperia B.V.
Specs
Diode Applications Low Leakage
RoHS Compliant RoHS
VF 0.9000 to 9.00E-4 volts
View Details
8 suppliers