Win Source Part Number: 1281436-S3MHE3_A/I
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Series: Automotive, AEC-Q101
Speed: Standard Recovery >500ns, > 200mA (Io)
Package: Tape & Reel
Standard Package: 3,500
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 1000 V
Current - Average Rectified (Io): 3A
Voltage - Forward (Vf) (Max) @ If: 1.15 V @ 2.5 A
Reverse Recovery Time (trr): 2.5 µs
Current - Reverse Leakage @ Vr: 10 µA @ 1000 V
Capacitance @ Vr, F: 60pF @ 4V, 1MHz
Operating Temperature - Junction: -55°C ~ 150°C
Package / Case: DO-214AB, SMC
Supplier Device Package: DO-214AB (SMC)
ECCN: EAR99
Fake Threat In the Open Market: 55 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Vishay General Semiconductor - Diodes Division
Other Names: S3MHE3_A/IGICT,S3MHE
Base Product Number: S3M
Diode Standard 1000V 3A Surface Mount DO-214AB (SMC)
Diode Standard 1000V 3A Surface Mount DO-214AB (SMC)
Diode Standard 1000V 3A Surface Mount DO-214AB (SMC)
Rectifier Diode, 1 Phase, 1 Element, 3A, 1000V V(RRM), Silicon, DO-214AB, SMC, 2 PIN Product overview: S3MHE3_A/I from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A, 1000V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 3A, 1000V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-S3MHE3_A/I can be used for catalog matching and distributor lookup.
DIODE GEN PURP 1KV 3A DO214AB
DIODE GEN PURP 1KV 3A DO214AB
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Diodes | Diodes | Rectifiers | General Purpose Diodes | Rectifiers |
| Product Number | 1281436-S3MHE3_A/I | S3MHE3_A/IGITR-ND | 280-S3MHE3_A/I | S3MHE3_A/I | S3MHE3_A/I |
| Product Name | Discrete Semiconductor Products - Diodes - Rectifiers - Single | Single Diodes | 3A 1000V Diode and Rectifier | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers |
| Diode Type | Standard | ||||
| VF | 1.15 volts | 1.15 volts | 1.15 volts | ||
| VR | 1000 volts | 1000 volts | |||
| IR | 0.0100 mA | 0.0100 mA | |||
| trr | 2500 ns |