Rectifiers 600V 3A Gen Purpose Surf Mnt Rectifier Product overview: S3JB from Fairchild (onsemi) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 3A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 3A, Diode and Rectifier, Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2085-S3JB can be used for catalog matching and distributor lookup.
Diode Standard 600V 3A Surface Mount DO-214AA (SMB)
Diode Standard 600V 3A Surface Mount DO-214AA (SMB)
Diode Standard 600V 3A Surface Mount DO-214AA (SMB)
Rectifiers 600V 3A Gen Purpose Surf Mnt Rectifier
DIODE GEN PURP 600V 3A DO214AA
DIODE GEN PURP 600V 3A DO214AA
RECTIFIER, AEC-Q101, 600V, 3A, DO-214AA; Repetitive Reverse Voltage Vrrm Max:600V; Forward Current If(AV):3A; Diode Configuration:Single
| ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Diodes | Rectifiers | General Purpose Diodes | Rectifiers | Rectifiers |
| Product Number | 2085-S3JB | S3JBFSDKR-ND | S3JB | S3JB | S3JB | 46AC1935 |
| Product Name | 600V 3A Diode and Rectifier | Single Diodes | Rectifiers | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers | Rectifier, Aec-Q101, 600V, 3A, Do-214Aa; Repetitive Reverse Voltage Vrrm Max Onsemi |
| Package | Reel | DO-214AB-2 | SMB; DO-214AA, SMB | |||
| RoHS Compliant | RoHS | RoHS | ||||
| Tj | -55 to 150 C (-67 to 302 F) | |||||
| VF | 1.15 volts | 1.15 volts | 1.15 volts | |||
| IR | 0.0100 mA |