Vishay Intertechnology, Inc. Single Diodes S3KHE3_A/H

Description
DIODE GEN PURP 800V 3A DO214AB
Request a Quote Datasheet
Description
DIODE GEN PURP 800V 3A DO214AB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - 112-S3KHE3_A/HCT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
112-S3KHE3_A/HCT-ND
Single Diodes 112-S3KHE3_A/HCT-ND
DIODE GEN PURP 800V 3A DO214AB

DIODE GEN PURP 800V 3A DO214AB

Buy Now Datasheet
Single Diodes - 112-S3KHE3_A/HTR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
112-S3KHE3_A/HTR-ND
Single Diodes 112-S3KHE3_A/HTR-ND
Diode Standard 800V 3A Surface Mount DO-214AB (SMC)

Diode Standard 800V 3A Surface Mount DO-214AB (SMC)

Buy Now Datasheet
Single Diodes - 112-S3KHE3_A/HDKR-ND - DigiKey
Thief River Falls, MN, United States
DIODE STANDARD 800V 3A DO214AB

DIODE STANDARD 800V 3A DO214AB

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - Single - 1281320-S3KHE3_A/H - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single
1281320-S3KHE3_A/H
Discrete Semiconductor Products - Diodes - Rectifiers - Single 1281320-S3KHE3_A/H
Win Source Part Number: 1281320-S3KHE3_A/H Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Series: Automotive, AEC-Q101 Speed: Standard Recovery >500ns, > 200mA (Io) Package: Tape & Reel (TR) Standard Package: 850 Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 800 V Current - Average Rectified (Io): 3A Voltage - Forward (Vf) (Max) @ If: 1.15 V @ 2.5 A Reverse Recovery Time (trr): 2.5 µs Current - Reverse Leakage @ Vr: 10 µA @ 800 V Capacitance @ Vr, F: 60pF @ 4V, 1MHz Operating Temperature - Junction: -55°C ~ 150°C Package / Case: DO-214AB, SMC Supplier Device Package: DO-214AB (SMC) ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Vishay General Semiconductor - Diodes Division Base Product Number: S3K

Win Source Part Number: 1281320-S3KHE3_A/H
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Series: Automotive, AEC-Q101
Speed: Standard Recovery >500ns, > 200mA (Io)
Package: Tape & Reel (TR)
Standard Package: 850
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 800 V
Current - Average Rectified (Io): 3A
Voltage - Forward (Vf) (Max) @ If: 1.15 V @ 2.5 A
Reverse Recovery Time (trr): 2.5 µs
Current - Reverse Leakage @ Vr: 10 µA @ 800 V
Capacitance @ Vr, F: 60pF @ 4V, 1MHz
Operating Temperature - Junction: -55°C ~ 150°C
Package / Case: DO-214AB, SMC
Supplier Device Package: DO-214AB (SMC)
ECCN: EAR99
Fake Threat In the Open Market: 51 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Vishay General Semiconductor - Diodes Division
Base Product Number: S3K

Buy Now Datasheet
3A 800V Diode and Rectifier - 280-S3KHE3_A/H - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
3A 800V Diode and Rectifier
280-S3KHE3_A/H
3A 800V Diode and Rectifier 280-S3KHE3_A/H
Rectifier Diode, 1 Phase, 1 Element, 3A, 800V V(RRM), Silicon, DO-214AB, SMC, 2 PIN Product overview: S3KHE3_A/H from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A, 800V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 3A, 800V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-S3KHE3_A/H can be used for catalog matching and distributor lookup.

Rectifier Diode, 1 Phase, 1 Element, 3A, 800V V(RRM), Silicon, DO-214AB, SMC, 2 PIN Product overview: S3KHE3_A/H from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A, 800V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 3A, 800V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-S3KHE3_A/H can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - S3KHE3_A/H - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
S3KHE3_A/H
Discrete Semiconductor Products - Diodes - Rectifiers S3KHE3_A/H
DIODE GEN PURP 800V 3A DO214AB

DIODE GEN PURP 800V 3A DO214AB

Supplier's Site
Sheung Wan, Hong Kong
Rectifiers
S3KHE3_A/H
Rectifiers S3KHE3_A/H
Rectifiers 3A 800V 100A@8.3ms Single Die Auto

Rectifiers 3A 800V 100A@8.3ms Single Die Auto

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Diodes Diodes Rectifiers Rectifiers Rectifiers
Product Number 112-S3KHE3_A/HCT-ND 1281320-S3KHE3_A/H 280-S3KHE3_A/H S3KHE3_A/H S3KHE3_A/H
Product Name Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers - Single 3A 800V Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers Rectifiers
Tj -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Diode Type Standard
VF 1.15 volts 1.15 volts
VR 800 volts
IR 0.0100 mA
Unlock Full Specs
to access all available technical data