Vishay Precision Group SMD 3A 50V Diode and Rectifier S3A-E3/57T

Description
3A 50V Rectifier Diode, SMC, Surface Mount Product overview: S3A-E3/57T from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3A, 50V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, SMD, 3A, 50V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-S3A-E3/57T can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
3A 50V Rectifier Diode, SMC, Surface Mount Product overview: S3A-E3/57T from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3A, 50V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, SMD, 3A, 50V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-S3A-E3/57T can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 3A 50V Diode and Rectifier - 280-S3A-E3/57T - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 3A 50V Diode and Rectifier
280-S3A-E3/57T
SMD 3A 50V Diode and Rectifier 280-S3A-E3/57T
3A 50V Rectifier Diode, SMC, Surface Mount Product overview: S3A-E3/57T from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3A, 50V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, SMD, 3A, 50V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-S3A-E3/57T can be used for catalog matching and distributor lookup.

3A 50V Rectifier Diode, SMC, Surface Mount Product overview: S3A-E3/57T from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3A, 50V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, SMD, 3A, 50V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-S3A-E3/57T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Schottky Diodes & Rectifiers - 7001274P - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
7001274P
Schottky Diodes & Rectifiers 7001274P
Diode Standard Rectifier 3A 50V SMC

Diode Standard Rectifier 3A 50V SMC

Supplier's Site
Schottky Diodes & Rectifiers - 7001274 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
7001274
Schottky Diodes & Rectifiers 7001274
Diode Standard Rectifier 3A 50V SMC

Diode Standard Rectifier 3A 50V SMC

Supplier's Site
Schottky Diodes & Rectifiers - 1652857 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
1652857
Schottky Diodes & Rectifiers 1652857
Diode Standard Rectifier 3A 50V SMC

Diode Standard Rectifier 3A 50V SMC

Supplier's Site
Diodes, Rectifiers - Single - S3A-E3/57T - 1093658-S3A-E3/57T - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - S3A-E3/57T
1093658-S3A-E3/57T
Diodes, Rectifiers - Single - S3A-E3/57T 1093658-S3A-E3/57T
Manufacturer: Vishay Win Source Part Number: 1093658-S3A-E3/57T Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 50V Current - Average Rectified (Io): 3A Voltage - Forward (Vf) (Max) @ If: 1.15V @ 2.5A Reverse Recovery Time (trr): 2.5μs Current - Reverse Leakage @ Vr: 10μA @ 50V Capacitance @ Vr, F: 60pF @ 4V, 1MHz Operating Temperature - Junction: -55°C to 150°C Categories: Discrete Semiconductor Products Status: Active Case / Package: DO-214AB, (SMC) Speed(Frequency): Standard Recovery >500ns, > 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Sufficient

Manufacturer: Vishay
Win Source Part Number: 1093658-S3A-E3/57T
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 50V
Current - Average Rectified (Io): 3A
Voltage - Forward (Vf) (Max) @ If: 1.15V @ 2.5A
Reverse Recovery Time (trr): 2.5μs
Current - Reverse Leakage @ Vr: 10μA @ 50V
Capacitance @ Vr, F: 60pF @ 4V, 1MHz
Operating Temperature - Junction: -55°C to 150°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: DO-214AB, (SMC)
Speed(Frequency): Standard Recovery >500ns, > 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Single Diodes - S3A-E3/57TGIDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
S3A-E3/57TGIDKR-ND
Single Diodes S3A-E3/57TGIDKR-ND
Diode Standard 50V 3A Surface Mount DO-214AB (SMC)

Diode Standard 50V 3A Surface Mount DO-214AB (SMC)

Buy Now Datasheet
Single Diodes - S3A-E3/57TGICT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
S3A-E3/57TGICT-ND
Single Diodes S3A-E3/57TGICT-ND
Diode Standard 50V 3A Surface Mount DO-214AB (SMC)

Diode Standard 50V 3A Surface Mount DO-214AB (SMC)

Buy Now Datasheet
Single Diodes - S3A-E3/57TGITR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
S3A-E3/57TGITR-ND
Single Diodes S3A-E3/57TGITR-ND
Diode Standard 50V 3A Surface Mount DO-214AB (SMC)

Diode Standard 50V 3A Surface Mount DO-214AB (SMC)

Buy Now Datasheet
Sheung Wan, Hong Kong
Rectifiers
S3A-E3/57T
Rectifiers S3A-E3/57T
Rectifiers 3.0 Amp 50 Volt

Rectifiers 3.0 Amp 50 Volt

Buy Now Datasheet
Standard Diode, 3A, 50V, Do-214Ab; Repetitive Reverse Voltage Vrrm Max Vishay - 65K2749 - Newark, An Avnet Company
Chicago, IL, United States
Standard Diode, 3A, 50V, Do-214Ab; Repetitive Reverse Voltage Vrrm Max Vishay
65K2749
Standard Diode, 3A, 50V, Do-214Ab; Repetitive Reverse Voltage Vrrm Max Vishay 65K2749
STANDARD DIODE, 3A, 50V, DO-214AB; Repetitive Reverse Voltage Vrrm Max:50V; Forward Current If(AV):3A; Diode Configuration:Single ; Forward Voltage VF Max:1.15V; Reverse Recovery Time trr Max:2.5µs; Forward Surge Current Ifsm Max:100ARoHS Compliant: Yes

STANDARD DIODE, 3A, 50V, DO-214AB; Repetitive Reverse Voltage Vrrm Max:50V; Forward Current If(AV):3A; Diode Configuration:Single; Forward Voltage VF Max:1.15V; Reverse Recovery Time trr Max:2.5µs; Forward Surge Current Ifsm Max:100ARoHS Compliant: Yes

Supplier's Site
Discrete Semiconductor Products - Diodes - Rectifiers - S3A-E3/57T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
S3A-E3/57T
Discrete Semiconductor Products - Diodes - Rectifiers S3A-E3/57T
DIODE GEN PURP 50V 3A DO214AB

DIODE GEN PURP 50V 3A DO214AB

Supplier's Site
Single Diodes - S3A-E3/57T - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
S3A-E3/57T
Single Diodes S3A-E3/57T
DIODE GEN PURP 50V 3A DO214AB

DIODE GEN PURP 50V 3A DO214AB

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. Win Source Electronics DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Rectifiers Rectifiers Rectifiers Diodes Diodes Rectifiers Diodes Rectifiers General Purpose Diodes
Product Number 280-S3A-E3/57T 7001274P 7001274 1093658-S3A-E3/57T S3A-E3/57TGIDKR-ND S3A-E3/57T 65K2749 S3A-E3/57T S3A-E3/57T
Product Name SMD 3A 50V Diode and Rectifier Schottky Diodes & Rectifiers Schottky Diodes & Rectifiers Diodes, Rectifiers - Single - S3A-E3/57T Single Diodes Rectifiers Standard Diode, 3A, 50V, Do-214Ab; Repetitive Reverse Voltage Vrrm Max Vishay Discrete Semiconductor Products - Diodes - Rectifiers Single Diodes
Package Tape and Reel DO-214AA Do-214ab (smc) DO-214AB-2 DO-214AB, SMC
RoHS Compliant RoHS RoHS RoHS
IO 3 amps
Tj -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
trr 2500 ns 2500 ns 2500 ns
Unlock Full Specs
to access all available technical data