DIODES Incorporated Single Diodes S3A-13

Description
Diode Standard 50V 3A Surface Mount SMC
Request a Quote Datasheet
Description
Diode Standard 50V 3A Surface Mount SMC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - S3ADITR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
S3ADITR-ND
Single Diodes S3ADITR-ND
Diode Standard 50V 3A Surface Mount SMC

Diode Standard 50V 3A Surface Mount SMC

Buy Now Datasheet
50V 3A Diode and Rectifier - 280-S3A-13 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
50V 3A Diode and Rectifier
280-S3A-13
50V 3A Diode and Rectifier 280-S3A-13
DIODE GEN PURP 50V 3A SMC Product overview: S3A-13 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 3A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 50V, 3A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-S3A-13 can be used for catalog matching and distributor lookup.

DIODE GEN PURP 50V 3A SMC Product overview: S3A-13 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 3A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 50V, 3A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-S3A-13 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Single - S3A-13 - 1245386-S3A-13 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - S3A-13
1245386-S3A-13
Diodes, Rectifiers - Single - S3A-13 1245386-S3A-13
Manufacturer: Diodes Incorporated Win Source Part Number: 1245386-S3A-13 Manufacturer Homepage: www.diodes.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 1245386-S3A-13
Manufacturer Homepage: www.diodes.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance

Buy Now
Discrete Semiconductor Products - Diodes - Rectifiers - S3A-13 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
S3A-13
Discrete Semiconductor Products - Diodes - Rectifiers S3A-13
DIODE GEN PURP 50V 3A SMC

DIODE GEN PURP 50V 3A SMC

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Rectifiers Diodes Rectifiers
Product Number S3ADITR-ND 280-S3A-13 1245386-S3A-13 S3A-13
Product Name Single Diodes 50V 3A Diode and Rectifier Diodes, Rectifiers - Single - S3A-13 Discrete Semiconductor Products - Diodes - Rectifiers
Tj -65 to 150 C (-85 to 302 F) -65 C (-85 F)
Unlock Full Specs
to access all available technical data