DIODE GEN PURP 1KV 3A SMC Product overview: S3M-13-F from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1KV, 3A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1KV, 3A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-S3M-13-F can be used for catalog matching and distributor lookup.
Manufacturer: Diodes Incorporated
Win Source Part Number: 1245410-S3M-13-F
Manufacturer Homepage: www.diodes.com
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Power Management, Consumer Electronics, Commercial, Communications & Networking, Automotive
Diode Standard 1000V 3A Surface Mount SMC
Diode Standard 1000V 3A Surface Mount SMC
Diode Standard 1000V 3A Surface Mount SMC
3A 1kV 1.15V@3A SMC(DO-214AB) Diodes - General Purpose ROHS
DIODE GEN PURP 1KV 3A SMC
DIODE GEN PURP 1KV 3A SMC
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | LCSC Electronics Technology (HK) Limited | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Diodes | Diodes | General Purpose Diodes | Rectifiers | General Purpose Diodes | Rectifiers |
| Product Number | 280-S3M-13-F | 1245410-S3M-13-F | S3M-FDITR-ND | S3M-13-F | S3M-13-F | S3M-13-F | S3M-13-F |
| Product Name | 1KV 3A Diode and Rectifier | Diodes, Rectifiers - Single - S3M-13-F | Single Diodes | Diodes >> Diodes - General Purpose | Discrete Semiconductor Products - Diodes - Rectifiers | Single Diodes | Rectifiers |
| Package | Tape & Reel (TR) | DO-214AB, SMC | SMC | ||||
| RoHS Compliant | RoHS | RoHS | |||||
| Tj | -65 C (-85 F) | -65 to 150 C (-85 to 302 F) | |||||
| VF | 1.15 volts | 1.15 volts | 1.15 volts |