Vishay Intertechnology, Inc. Diodes, Rectifiers - Single - S3JHE3/9AT S3JHE3/9AT

Description
Manufacturer: Vishay Win Source Part Number: 893065-S3JHE3/9AT Features: Diode Standard 600 V 3A Surface Mount DO-214AB (SMC) Speed: Standard Recovery >500ns, > 200mA (Io) Package: DO-214AB, SMC Package: Reel - TR Mounting: Surface Mount Part Status: Obsolete Family Name: S3J Categories: Discrete Semiconductor Products Case / Package: DO-214AB (SMC) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Balance Quantity per package: 3500 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 893065-S3JHE3/9AT Features: Diode Standard 600 V 3A Surface Mount DO-214AB (SMC) Speed: Standard Recovery >500ns, > 200mA (Io) Package: DO-214AB, SMC Package: Reel - TR Mounting: Surface Mount Part Status: Obsolete Family Name: S3J Categories: Discrete Semiconductor Products Case / Package: DO-214AB (SMC) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Balance Quantity per package: 3500 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Single - S3JHE3/9AT - 893065-S3JHE3/9AT - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - S3JHE3/9AT
893065-S3JHE3/9AT
Diodes, Rectifiers - Single - S3JHE3/9AT 893065-S3JHE3/9AT
Manufacturer: Vishay Win Source Part Number: 893065-S3JHE3/9AT Features: Diode Standard 600 V 3A Surface Mount DO-214AB (SMC) Speed: Standard Recovery >500ns, > 200mA (Io) Package: DO-214AB, SMC Package: Reel - TR Mounting: Surface Mount Part Status: Obsolete Family Name: S3J Categories: Discrete Semiconductor Products Case / Package: DO-214AB (SMC) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Balance Quantity per package: 3500 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080

Manufacturer: Vishay
Win Source Part Number: 893065-S3JHE3/9AT
Features: Diode Standard 600 V 3A Surface Mount DO-214AB (SMC)
Speed: Standard Recovery >500ns, > 200mA (Io)
Package: DO-214AB, SMC
Package: Reel - TR
Mounting: Surface Mount
Part Status: Obsolete
Family Name: S3J
Categories: Discrete Semiconductor Products
Case / Package: DO-214AB (SMC)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Balance
Quantity per package: 3500
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080

Buy Now Datasheet
600V 3A Diode and Rectifier - 280-S3JHE3/9AT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
600V 3A Diode and Rectifier
280-S3JHE3/9AT
600V 3A Diode and Rectifier 280-S3JHE3/9AT
DIODE GEN PURP 600V 3A DO214AB Product overview: S3JHE3/9AT from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 3A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 3A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-S3JHE3/9AT can be used for catalog matching and distributor lookup.

DIODE GEN PURP 600V 3A DO214AB Product overview: S3JHE3/9AT from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 3A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 3A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-S3JHE3/9AT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Diodes - S3JHE3/9AT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
S3JHE3/9AT-ND
Single Diodes S3JHE3/9AT-ND
Diode Standard 600V 3A Surface Mount DO-214AB (SMC)

Diode Standard 600V 3A Surface Mount DO-214AB (SMC)

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - S3JHE3/9AT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
S3JHE3/9AT
Discrete Semiconductor Products - Diodes - Rectifiers S3JHE3/9AT
DIODE GEN PURP 600V 3A DO214AB

DIODE GEN PURP 600V 3A DO214AB

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Rectifiers Diodes Rectifiers
Product Number 893065-S3JHE3/9AT 280-S3JHE3/9AT S3JHE3/9AT-ND S3JHE3/9AT
Product Name Diodes, Rectifiers - Single - S3JHE3/9AT 600V 3A Diode and Rectifier Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers
Diode Type Diode Standard 600 V 3A Surface Mount DO-214AB (SMC)
Package Tape & Reel (TR)
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Life Cycle Stage Removed
VF 1.2 volts
View Details
Rectifier Assembly - SPJ300S - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Package Slim Pack
Life Cycle Stage Maturity
IO 0.0300 to 0.0500 amps
View Details
Diode Arrays - BAV70W/SN/8X-ND - DigiKey
Specs
Arrangement Common Catode
Tj 150 C (302 F)
Package SOT323; SC-70, SOT-323
View Details
2 suppliers
Schottky 60V 16A Diode and Rectifier - 286-16CTQ060PBF - ERSAELECTRONICS PTE. LTD.
Specs
Package Bulk
RoHS Compliant RoHS
View Details
2 suppliers