Vishay Intertechnology, Inc. Single Diodes S3JHE3/57T

Description
Diode Standard 600V 3A Surface Mount DO-214AB (SMC)
Request a Quote Datasheet
Description
Diode Standard 600V 3A Surface Mount DO-214AB (SMC)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - S3JHE3/57T-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
S3JHE3/57T-ND
Single Diodes S3JHE3/57T-ND
Diode Standard 600V 3A Surface Mount DO-214AB (SMC)

Diode Standard 600V 3A Surface Mount DO-214AB (SMC)

Buy Now Datasheet
Diodes, Rectifiers - Single - S3JHE3/57T - 893064-S3JHE3/57T - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - S3JHE3/57T
893064-S3JHE3/57T
Diodes, Rectifiers - Single - S3JHE3/57T 893064-S3JHE3/57T
Manufacturer: Vishay Win Source Part Number: 893064-S3JHE3/57T Features: Diode Standard 600 V 3A Surface Mount DO-214AB (SMC) Speed: Standard Recovery >500ns, > 200mA (Io) Package: DO-214AB, SMC Package: Reel - TR Mounting: Surface Mount Part Status: Obsolete Family Name: S3J Categories: Discrete Semiconductor Products Case / Package: DO-214AB (SMC) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance Quantity per package: 850 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080

Manufacturer: Vishay
Win Source Part Number: 893064-S3JHE3/57T
Features: Diode Standard 600 V 3A Surface Mount DO-214AB (SMC)
Speed: Standard Recovery >500ns, > 200mA (Io)
Package: DO-214AB, SMC
Package: Reel - TR
Mounting: Surface Mount
Part Status: Obsolete
Family Name: S3J
Categories: Discrete Semiconductor Products
Case / Package: DO-214AB (SMC)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance
Quantity per package: 850
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080

Buy Now Datasheet
600V 3A Diode and Rectifier - 280-S3JHE3/57T - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
600V 3A Diode and Rectifier
280-S3JHE3/57T
600V 3A Diode and Rectifier 280-S3JHE3/57T
DIODE GEN PURP 600V 3A DO214AB Product overview: S3JHE3/57T from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 3A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 3A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-S3JHE3/57T can be used for catalog matching and distributor lookup.

DIODE GEN PURP 600V 3A DO214AB Product overview: S3JHE3/57T from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 3A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 3A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-S3JHE3/57T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - S3JHE3/57T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
S3JHE3/57T
Discrete Semiconductor Products - Diodes - Rectifiers S3JHE3/57T
DIODE GEN PURP 600V 3A DO214AB

DIODE GEN PURP 600V 3A DO214AB

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Diodes Rectifiers Rectifiers
Product Number S3JHE3/57T-ND 893064-S3JHE3/57T 280-S3JHE3/57T S3JHE3/57T
Product Name Single Diodes Diodes, Rectifiers - Single - S3JHE3/57T 600V 3A Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers
Tj -55 to 150 C (-67 to 302 F) -55 C (-67 F)
Diode Type Diode Standard 600 V 3A Surface Mount DO-214AB (SMC)
Package Tape & Reel (TR)
Unlock Full Specs
to access all available technical data

Similar Products

B48-2 and B48-2T Series B485H-2 Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details
Rectifier Assembly - SP150UF - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Package Slim Pack
Life Cycle Stage Maturity
IO 0.3300 to 0.5000 amps
View Details
100 V, 250 mA Schottky barrier diode - BAT46GWX - Nexperia B.V.
Specs
Applications Switching
Package SOD-123; SOD123 SOD123
RoHS Compliant RoHS
View Details
8 suppliers