DIODES Incorporated 600V 3A Diode and Rectifier S3J-13-F

Description
DIODE GEN PURP 600V 3A SMC Product overview: S3J-13-F from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 3A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 3A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-S3J-13-F can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE GEN PURP 600V 3A SMC Product overview: S3J-13-F from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 3A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 3A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-S3J-13-F can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
600V 3A Diode and Rectifier - 280-S3J-13-F - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
600V 3A Diode and Rectifier
280-S3J-13-F
600V 3A Diode and Rectifier 280-S3J-13-F
DIODE GEN PURP 600V 3A SMC Product overview: S3J-13-F from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 3A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 3A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-S3J-13-F can be used for catalog matching and distributor lookup.

DIODE GEN PURP 600V 3A SMC Product overview: S3J-13-F from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 3A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 3A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-S3J-13-F can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Single - S3J-13-F - 127078-S3J-13-F - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - S3J-13-F
127078-S3J-13-F
Diodes, Rectifiers - Single - S3J-13-F 127078-S3J-13-F
Manufacturer: Diodes Incorporated Win Source Part Number: 127078-S3J-13-F Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 600V Current - Average Rectified (Io): 3A Voltage - Forward (Vf) (Max) @ If: 1.15V @ 3A Current - Reverse Leakage @ Vr: 10μA @ 600V Capacitance @ Vr, F: 40pF @ 4V, 1MHz Operating Temperature - Junction: -65°C to 150°C Categories: Discrete Semiconductor Products Status: Active Case / Package: SMC Speed(Frequency): Standard Recovery >500ns, > 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 127078-S3J-13-F
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 600V
Current - Average Rectified (Io): 3A
Voltage - Forward (Vf) (Max) @ If: 1.15V @ 3A
Current - Reverse Leakage @ Vr: 10μA @ 600V
Capacitance @ Vr, F: 40pF @ 4V, 1MHz
Operating Temperature - Junction: -65°C to 150°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SMC
Speed(Frequency): Standard Recovery >500ns, > 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Single Diodes - S3J-FDITR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
S3J-FDITR-ND
Single Diodes S3J-FDITR-ND
Diode Standard 600V 3A Surface Mount SMC

Diode Standard 600V 3A Surface Mount SMC

Buy Now Datasheet
Single Diodes - S3J-FDIDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
S3J-FDIDKR-ND
Single Diodes S3J-FDIDKR-ND
Diode Standard 600V 3A Surface Mount SMC

Diode Standard 600V 3A Surface Mount SMC

Buy Now Datasheet
Single Diodes - S3J-FDICT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
S3J-FDICT-ND
Single Diodes S3J-FDICT-ND
Diode Standard 600V 3A Surface Mount SMC

Diode Standard 600V 3A Surface Mount SMC

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - S3J-13-F - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
S3J-13-F
Discrete Semiconductor Products - Diodes - Rectifiers S3J-13-F
DIODE GEN PURP 600V 3A SMC

DIODE GEN PURP 600V 3A SMC

Supplier's Site
Sheung Wan, Hong Kong
Rectifiers
S3J-13-F
Rectifiers S3J-13-F
Rectifiers 600V 3A

Rectifiers 600V 3A

Buy Now Datasheet
Diodes >> Diodes - General Purpose - S3J-13-F - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Diodes >> Diodes - General Purpose
S3J-13-F
Diodes >> Diodes - General Purpose S3J-13-F
3A 600V 1.15V@3A SMC(DO-214AB) Diodes - General Purpose ROHS

3A 600V 1.15V@3A SMC(DO-214AB) Diodes - General Purpose ROHS

Supplier's Site Datasheet
Single Diodes - S3J-13-F - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
S3J-13-F
Single Diodes S3J-13-F
DIODE GEN PURP 600V 3A SMC

DIODE GEN PURP 600V 3A SMC

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED LCSC Electronics Technology (HK) Limited ODG (Origin Data Global)
Product Category Rectifiers Diodes Diodes Rectifiers Rectifiers General Purpose Diodes General Purpose Diodes
Product Number 280-S3J-13-F 127078-S3J-13-F S3J-FDITR-ND S3J-13-F S3J-13-F S3J-13-F S3J-13-F
Product Name 600V 3A Diode and Rectifier Diodes, Rectifiers - Single - S3J-13-F Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers Rectifiers Diodes >> Diodes - General Purpose Single Diodes
Package Tape & Reel (TR) SMC DO-214AB, SMC
RoHS Compliant RoHS RoHS
Tj -65 C (-85 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F)
Diode Type Standard
Unlock Full Specs
to access all available technical data

Similar Products

Schottky Diodes & Rectifiers - 155096P - RS Components, Ltd.
Specs
Package SOT23; SOT-23
RoHS Compliant RoHS
View Details
Bridge Rectifiers - M5060SB1200 - 1210686-M5060SB1200 - Win Source Electronics
Specs
Diode Type Single Phase
VF 1.35 volts
Tj -40 to 125 C (-40 to 257 F)
View Details
7 suppliers
High-speed double diode - BAS28,235 - Nexperia B.V.
Specs
Diode Applications Switching
RoHS Compliant RoHS
VF 715 to 0.7150 volts
View Details
5 suppliers
Rectifier Diode - HR1N4245 - Micross Components, Inc.
Micross Components, Inc.
Specs
IFSM 30 amps
IF 1000 mA
trr 2000 ns
View Details