Win Source Part Number: 1282435-S2M-LTP
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 1000 V
Current - Average Rectified (Io): 2A
Voltage - Forward (Vf) (Max) @ If: 1.15 V @ 2 A
Current - Reverse Leakage @ Vr: 5 µA @ 1000 V
Capacitance @ Vr, F: 20pF @ 4V, 1MHz
Operating Temperature - Junction: -55°C ~ 150°C
Package / Case: DO-214AA, SMB
Supplier Device Package: DO-214AA (SMB)
ECCN: EAR99
Fake Threat In the Open Market: 66 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Micro Commercial Co
Other Names: S2M-LTPMSDKR,S2M-LTP
Base Product Number: S2M
DIODE GEN PURP 1KV 2A DO214AA Product overview: S2M-LTP from Micro Commercial Components (MCC) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1KV, 2A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1KV, 2A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-S2M-LTP can be used for catalog matching and distributor lookup.
Diode Standard 1000V 2A Surface Mount DO-214AA (SMB)
Diode Standard 1000V 2A Surface Mount DO-214AA (SMB)
Diode Standard 1000V 2A Surface Mount DO-214AA (SMB)
Rectifiers 1.5A SILICON RECTIFIER
DIODE GEN PURP 1KV 2A DO214AA
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Diodes | Rectifiers | Rectifiers |
| Product Number | 1282435-S2M-LTP | 280-S2M-LTP | S2M-LTPMSCT-ND | S2M-LTP | S2M-LTP |
| Product Name | Discrete Semiconductor Products - Diodes - Rectifiers - Single | 1KV 2A Diode and Rectifier | Single Diodes | Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers |
| Diode Type | Standard | ||||
| VF | 1.15 volts | 1.15 volts | |||
| VR | 1000 volts | ||||
| IR | 0.0050 mA |