Microchip Technology, Inc. 1.2KV 45A Diode and Rectifier S34120

Description
DIODE GEN PURP 1.2KV 45A DO5 Product overview: S34120 from Microchip Technology is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2KV, 45A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1.2KV, 45A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-S34120 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE GEN PURP 1.2KV 45A DO5 Product overview: S34120 from Microchip Technology is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2KV, 45A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1.2KV, 45A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-S34120 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1.2KV 45A Diode and Rectifier - 280-S34120 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1.2KV 45A Diode and Rectifier
280-S34120
1.2KV 45A Diode and Rectifier 280-S34120
DIODE GEN PURP 1.2KV 45A DO5 Product overview: S34120 from Microchip Technology is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2KV, 45A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1.2KV, 45A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-S34120 can be used for catalog matching and distributor lookup.

DIODE GEN PURP 1.2KV 45A DO5 Product overview: S34120 from Microchip Technology is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2KV, 45A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1.2KV, 45A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-S34120 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - Single - 1282296-S34120 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single
1282296-S34120
Discrete Semiconductor Products - Diodes - Rectifiers - Single 1282296-S34120
Win Source Part Number: 1282296-S34120 Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Speed: Standard Recovery >500ns, > 200mA (Io) Package: Bulk Standard Package: 1 Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 1200 V Current - Average Rectified (Io): 45A Current - Reverse Leakage @ Vr: 10 µA @ 1200 V Operating Temperature - Junction: -65°C ~ 200°C Mounting Type: Stud Mount Package / Case: DO-203AB, DO-5, Stud Supplier Device Package: DO-5 ECCN: EAR99 Fake Threat In the Open Market: 65 pct. HTSUS: 8541.10.0080 Mfr: Microchip Technology Base Product Number: S34120 RoHS Status: RoHS non-compliant

Win Source Part Number: 1282296-S34120
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Speed: Standard Recovery >500ns, > 200mA (Io)
Package: Bulk
Standard Package: 1
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 1200 V
Current - Average Rectified (Io): 45A
Current - Reverse Leakage @ Vr: 10 µA @ 1200 V
Operating Temperature - Junction: -65°C ~ 200°C
Mounting Type: Stud Mount
Package / Case: DO-203AB, DO-5, Stud
Supplier Device Package: DO-5
ECCN: EAR99
Fake Threat In the Open Market: 65 pct.
HTSUS: 8541.10.0080
Mfr: Microchip Technology
Base Product Number: S34120
RoHS Status: RoHS non-compliant

Buy Now Datasheet
Single Diodes - S34120-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
S34120-ND
Single Diodes S34120-ND
Diode Standard 1200V 45A Stud Mount DO-5

Diode Standard 1200V 45A Stud Mount DO-5

Buy Now Datasheet
Std Rectifier Do-5 Rohs Compliant Microchip - 32AJ8983 - Newark, An Avnet Company
Chicago, IL, United States
Std Rectifier Do-5 Rohs Compliant Microchip
32AJ8983
Std Rectifier Do-5 Rohs Compliant Microchip 32AJ8983
STD RECTIFIER DO-5 ROHS COMPLIANT: YES

STD RECTIFIER DO-5 ROHS COMPLIANT: YES

Supplier's Site
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
S34120
Discrete Semiconductor Products - Diodes - Rectifiers S34120
DIODE GEN PURP 1.2KV 45A DO5

DIODE GEN PURP 1.2KV 45A DO5

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Diodes Diodes Rectifiers Rectifiers
Product Number 280-S34120 1282296-S34120 S34120-ND 32AJ8983 S34120
Product Name 1.2KV 45A Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers - Single Single Diodes Std Rectifier Do-5 Rohs Compliant Microchip Discrete Semiconductor Products - Diodes - Rectifiers
Package Bulk
Tj -65 C (-85 F) -65 to 200 C (-85 to 392 F) -65 to 200 C (-85 to 392 F)
Diode Type Standard
VR 1200 volts
Unlock Full Specs
to access all available technical data