Diode Standard 400V 3A Surface Mount DO-214AB (SMC)
Diode Standard 400V 3A Surface Mount DO-214AB (SMC)
Diode Standard 400V 3A Surface Mount DO-214AB (SMC)
Manufacturer: Vishay
Win Source Part Number: 1093665-S3G-E3/9AT
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 400V
Current - Average Rectified (Io): 3A
Voltage - Forward (Vf) (Max) @ If: 1.15V @ 2.5A
Reverse Recovery Time (trr): 2.5μs
Current - Reverse Leakage @ Vr: 10μA @ 400V
Capacitance @ Vr, F: 60pF @ 4V, 1MHz
Operating Temperature - Junction: -55°C to 150°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: DO-214AB, (SMC)
Speed(Frequency): Standard Recovery >500ns, > 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance
DIODE 3 A, 400 V, SILICON, RECTIFIER DIODE, DO-214AB, ROHS COMPLIANT, PLASTIC, SMC, 2 PIN, Rectifier Diode Product overview: S3G-E3/9AT from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3 A, 400 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 3 A, 400 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-S3G-E3/9AT can be used for catalog matching and distributor lookup.
DIODE GEN PURP 400V 3A DO214AB
DIODE GEN PURP 400V 3A DO214AB
Rectifiers 3.0 Amp 400 Volt 100 Amp IFSM
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Diodes | Diodes | Rectifiers | General Purpose Diodes | Rectifiers | Rectifiers |
| Product Number | S3G-E3/9ATGICT-ND | 1093665-S3G-E3/9AT | 280-S3G-E3/9AT | S3G-E3/9AT | S3G-E3/9AT | S3G-E3/9AT |
| Product Name | Single Diodes | Diodes, Rectifiers - Single - S3G-E3/9AT | 3 A 400 V Diode and Rectifier | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers | Rectifiers |
| Tj | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 C (-67 F) | |||
| Diode Type | Standard | |||||
| VF | 1.15 volts | 1.15 volts | 1.15 volts | |||
| VR | 400 volts | 400 volts | ||||
| IR | 0.0100 mA | 0.0100 mA |