Vishay Precision Group Diodes, Rectifiers - Single - S3K-E3/57T S3K-E3/57T

Description
Manufacturer: Vishay Win Source Part Number: 046574-S3K-E3/57T Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 800V Current - Average Rectified (Io): 3A Voltage - Forward (Vf) (Max) @ If: 1.15V @ 2.5A Reverse Recovery Time (trr): 2.5μs Current - Reverse Leakage @ Vr: 10μA @ 800V Capacitance @ Vr, F: 60pF @ 4V, 1MHz Operating Temperature - Junction: -55°C to 150°C Family Name: S3K Categories: Discrete Semiconductor Products Status: Active Case / Package: DO-214AB, (SMC) Speed(Frequency): Standard Recovery >500ns, > 200mA (Io) Alternative Parts (Cross-Reference): S3K-T; S3K-TP; S3K-TP-HF; CD214C-R3800; Introduction Date: June 23, 1998 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2026 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 046574-S3K-E3/57T Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 800V Current - Average Rectified (Io): 3A Voltage - Forward (Vf) (Max) @ If: 1.15V @ 2.5A Reverse Recovery Time (trr): 2.5μs Current - Reverse Leakage @ Vr: 10μA @ 800V Capacitance @ Vr, F: 60pF @ 4V, 1MHz Operating Temperature - Junction: -55°C to 150°C Family Name: S3K Categories: Discrete Semiconductor Products Status: Active Case / Package: DO-214AB, (SMC) Speed(Frequency): Standard Recovery >500ns, > 200mA (Io) Alternative Parts (Cross-Reference): S3K-T; S3K-TP; S3K-TP-HF; CD214C-R3800; Introduction Date: June 23, 1998 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2026 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Single - S3K-E3/57T - 046574-S3K-E3/57T - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - S3K-E3/57T
046574-S3K-E3/57T
Diodes, Rectifiers - Single - S3K-E3/57T 046574-S3K-E3/57T
Manufacturer: Vishay Win Source Part Number: 046574-S3K-E3/57T Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 800V Current - Average Rectified (Io): 3A Voltage - Forward (Vf) (Max) @ If: 1.15V @ 2.5A Reverse Recovery Time (trr): 2.5μs Current - Reverse Leakage @ Vr: 10μA @ 800V Capacitance @ Vr, F: 60pF @ 4V, 1MHz Operating Temperature - Junction: -55°C to 150°C Family Name: S3K Categories: Discrete Semiconductor Products Status: Active Case / Package: DO-214AB, (SMC) Speed(Frequency): Standard Recovery >500ns, > 200mA (Io) Alternative Parts (Cross-Reference): S3K-T; S3K-TP; S3K-TP-HF; CD214C-R3800; Introduction Date: June 23, 1998 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2026 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 046574-S3K-E3/57T
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 800V
Current - Average Rectified (Io): 3A
Voltage - Forward (Vf) (Max) @ If: 1.15V @ 2.5A
Reverse Recovery Time (trr): 2.5μs
Current - Reverse Leakage @ Vr: 10μA @ 800V
Capacitance @ Vr, F: 60pF @ 4V, 1MHz
Operating Temperature - Junction: -55°C to 150°C
Family Name: S3K
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: DO-214AB, (SMC)
Speed(Frequency): Standard Recovery >500ns, > 200mA (Io)
Alternative Parts (Cross-Reference): S3K-T; S3K-TP; S3K-TP-HF; CD214C-R3800;
Introduction Date: June 23, 1998
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2026
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
SMD 3A 800V Diode and Rectifier - 280-S3K-E3/57T - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 3A 800V Diode and Rectifier
280-S3K-E3/57T
SMD 3A 800V Diode and Rectifier 280-S3K-E3/57T
3A 800V Rectifier Diode, SMC, Surface Mount Product overview: S3K-E3/57T from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3A, 800V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, SMD, 3A, 800V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-S3K-E3/57T can be used for catalog matching and distributor lookup.

3A 800V Rectifier Diode, SMC, Surface Mount Product overview: S3K-E3/57T from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3A, 800V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, SMD, 3A, 800V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-S3K-E3/57T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Diodes - S3K-E3/57TGICT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
S3K-E3/57TGICT-ND
Single Diodes S3K-E3/57TGICT-ND
Diode Standard 800V 3A Surface Mount DO-214AB (SMC)

Diode Standard 800V 3A Surface Mount DO-214AB (SMC)

Buy Now Datasheet
Single Diodes - S3K-E3/57TGITR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
S3K-E3/57TGITR-ND
Single Diodes S3K-E3/57TGITR-ND
Diode Standard 800V 3A Surface Mount DO-214AB (SMC)

Diode Standard 800V 3A Surface Mount DO-214AB (SMC)

Buy Now Datasheet
Single Diodes - S3K-E3/57TGIDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
S3K-E3/57TGIDKR-ND
Single Diodes S3K-E3/57TGIDKR-ND
Diode Standard 800V 3A Surface Mount DO-214AB (SMC)

Diode Standard 800V 3A Surface Mount DO-214AB (SMC)

Buy Now Datasheet
Schottky Diodes & Rectifiers - 7001280P - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
7001280P
Schottky Diodes & Rectifiers 7001280P
Vishay S3K-E3/57T Diode

Vishay S3K-E3/57T Diode

Supplier's Site
Schottky Diodes & Rectifiers - 7001280 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
7001280
Schottky Diodes & Rectifiers 7001280
Vishay S3K-E3/57T Diode

Vishay S3K-E3/57T Diode

Supplier's Site
Schottky Diodes & Rectifiers - 1652859 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
1652859
Schottky Diodes & Rectifiers 1652859
Vishay S3K-E3/57T Diode

Vishay S3K-E3/57T Diode

Supplier's Site
Diode, Standard, 3A, 800V, Surface MountSmd; Repetitive Peak Reverse Voltage Vishay - 59M2338 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Standard, 3A, 800V, Surface MountSmd; Repetitive Peak Reverse Voltage Vishay
59M2338
Diode, Standard, 3A, 800V, Surface MountSmd; Repetitive Peak Reverse Voltage Vishay 59M2338
DIODE, STANDARD, 3A, 800V, SURFACE MOUNT- SMD; Repetitive Peak Reverse Voltage:800V; Average Forward Current:3A; Diode Configuration:Single ; Forward Voltage Max:1.15V; Reverse Recovery Time:2.5µs; Forward Surge Current:100A RoHS Compliant: Yes

DIODE, STANDARD, 3A, 800V, SURFACE MOUNT- SMD; Repetitive Peak Reverse Voltage:800V; Average Forward Current:3A; Diode Configuration:Single; Forward Voltage Max:1.15V; Reverse Recovery Time:2.5µs; Forward Surge Current:100A RoHS Compliant: Yes

Supplier's Site
Discrete Semiconductor Products - Diodes - Rectifiers - S3K-E3/57T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
S3K-E3/57T
Discrete Semiconductor Products - Diodes - Rectifiers S3K-E3/57T
DIODE GEN PURP 800V 3A DO214AB

DIODE GEN PURP 800V 3A DO214AB

Supplier's Site
Sheung Wan, Hong Kong
Rectifiers
S3K-E3/57T
Rectifiers S3K-E3/57T
Rectifiers 3.0 Amp 800 Volt

Rectifiers 3.0 Amp 800 Volt

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Diodes Rectifiers Diodes Rectifiers Rectifiers Diodes Rectifiers Rectifiers
Product Number 046574-S3K-E3/57T 280-S3K-E3/57T S3K-E3/57TGICT-ND 7001280P 7001280 59M2338 S3K-E3/57T S3K-E3/57T
Product Name Diodes, Rectifiers - Single - S3K-E3/57T SMD 3A 800V Diode and Rectifier Single Diodes Schottky Diodes & Rectifiers Schottky Diodes & Rectifiers Diode, Standard, 3A, 800V, Surface MountSmd; Repetitive Peak Reverse Voltage Vishay Discrete Semiconductor Products - Diodes - Rectifiers Rectifiers
Diode Type Standard
VF 1.15 volts 1.15 volts 1.15 volts
VR 800 volts
IR 0.0100 mA
trr 2500 ns 2500 ns 2500 ns
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diodes - F20 - Micross Components, Inc.
Micross Components, Inc.
Specs
IFSM 5 amps
IF 350 mA
trr 250 ns
View Details
B48-2 and B48-2T Series B482H-2T Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details
General-purpose Schottky diode - 1PS79SB40,115 - Nexperia B.V.
Specs
Applications Switching
Package SOD-523; SOD523 SOD523
RoHS Compliant RoHS
View Details
6 suppliers
Diode Arrays - 448-DD180N22SHPSA1-ND - DigiKey
Infineon Technologies AG
Specs
Tj -40 to 135 C (-40 to 275 F)
Package Module
View Details
4 suppliers