Win Source Part Number: 1282275-S3480
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Bulk
Standard Package: 1
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 800 V
Current - Average Rectified (Io): 45A
Voltage - Forward (Vf) (Max) @ If: 1.15 V @ 90 A
Current - Reverse Leakage @ Vr: 10 µA @ 800 V
Operating Temperature - Junction: -65°C ~ 200°C
Mounting Type: Stud Mount
Package / Case: DO-203AB, DO-5, Stud
Supplier Device Package: DO-203AB (DO-5)
ECCN: EAR99
Fake Threat In the Open Market: 76 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Microchip Technology
Base Product Number: S3480
RoHS Status: RoHS non-compliant
DIODE GEN PURP 800V 45A DO203AB Product overview: S3480 from Microchip Technology is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800V, 45A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 800V, 45A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-S3480 can be used for catalog matching and distributor lookup.
Diode Standard 800V 45A Stud Mount DO-203AB (DO-5)
STD RECTIFIER DO-5 ROHS COMPLIANT: YES
DIODE GEN PURP 800V 45A DO203AB
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Diodes | Rectifiers | Rectifiers |
| Product Number | 1282275-S3480 | 280-S3480 | S3480-ND | 33AJ9738 | S3480 |
| Product Name | Discrete Semiconductor Products - Diodes - Rectifiers - Single | 800V 45A Diode and Rectifier | Single Diodes | Std Rectifier Do-5 Rohs Compliant Microchip | Discrete Semiconductor Products - Diodes - Rectifiers |
| Diode Type | Standard | ||||
| VF | 1.15 volts | 1.15 volts | |||
| VR | 800 volts | ||||
| IR | 0.0100 mA |