Diode Standard 1000V 2A Surface Mount DO-214AA (SMB)
DIODE GEN PURP 1KV 2A DO214AA Product overview: S2M-TP from Micro Commercial Components (MCC) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1KV, 2A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1KV, 2A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-S2M-TP can be used for catalog matching and distributor lookup.
Manufacturer: Micro Commercial Co
Win Source Part Number: 932776-S2M-TP
Features: Diode Standard 1000 V 2A Surface Mount DO-214AA (SMB)
Speed: Standard Recovery >500ns, > 200mA (Io)
Package: Reel - TR
Package: DO-214AA, SMB
Mounting: Surface Mount
Part Status: Discontinued at Digi-Key
Family Name: S2M
Categories: Discrete Semiconductor Products
Case / Package: DO-214AA (SMB)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: S2M-TPMSCT, S2M-TPMSDKR, S2MTP, 0141948, Q2837384B, S2M-TPMSTR
DIODE GEN PURP 1KV 2A DO214AA
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Diodes | Rectifiers |
| Product Number | S2M-TPMSTR-ND | 280-S2M-TP | 932776-S2M-TP | S2M-TP |
| Product Name | Single Diodes | 1KV 2A Diode and Rectifier | Diodes, Rectifiers - Single - S2M-TP | Discrete Semiconductor Products - Diodes - Rectifiers |
| Tj | -55 to 150 C (-67 to 302 F) | -55 C (-67 F) | ||
| Package | Tape & Reel (TR) | SMB | ||
| RoHS Compliant | RoHS |