Vishay Precision Group Diodes, Rectifiers - Single - S3G-E3/57T S3G-E3/57T

Description
Manufacturer: Vishay Win Source Part Number: 027845-S3G-E3/57T Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 400V Current - Average Rectified (Io): 3A Voltage - Forward (Vf) (Max) @ If: 1.15V @ 2.5A Reverse Recovery Time (trr): 2.5μs Current - Reverse Leakage @ Vr: 10μA @ 400V Capacitance @ Vr, F: 60pF @ 4V, 1MHz Operating Temperature - Junction: -55°C to 150°C Categories: Discrete Semiconductor Products Status: Active Case / Package: DO-214AB, (SMC) Speed(Frequency): Standard Recovery >500ns, > 200mA (Io) Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 027845-S3G-E3/57T Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 400V Current - Average Rectified (Io): 3A Voltage - Forward (Vf) (Max) @ If: 1.15V @ 2.5A Reverse Recovery Time (trr): 2.5μs Current - Reverse Leakage @ Vr: 10μA @ 400V Capacitance @ Vr, F: 60pF @ 4V, 1MHz Operating Temperature - Junction: -55°C to 150°C Categories: Discrete Semiconductor Products Status: Active Case / Package: DO-214AB, (SMC) Speed(Frequency): Standard Recovery >500ns, > 200mA (Io) Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Single - S3G-E3/57T - 027845-S3G-E3/57T - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - S3G-E3/57T
027845-S3G-E3/57T
Diodes, Rectifiers - Single - S3G-E3/57T 027845-S3G-E3/57T
Manufacturer: Vishay Win Source Part Number: 027845-S3G-E3/57T Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 400V Current - Average Rectified (Io): 3A Voltage - Forward (Vf) (Max) @ If: 1.15V @ 2.5A Reverse Recovery Time (trr): 2.5μs Current - Reverse Leakage @ Vr: 10μA @ 400V Capacitance @ Vr, F: 60pF @ 4V, 1MHz Operating Temperature - Junction: -55°C to 150°C Categories: Discrete Semiconductor Products Status: Active Case / Package: DO-214AB, (SMC) Speed(Frequency): Standard Recovery >500ns, > 200mA (Io) Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 027845-S3G-E3/57T
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 400V
Current - Average Rectified (Io): 3A
Voltage - Forward (Vf) (Max) @ If: 1.15V @ 2.5A
Reverse Recovery Time (trr): 2.5μs
Current - Reverse Leakage @ Vr: 10μA @ 400V
Capacitance @ Vr, F: 60pF @ 4V, 1MHz
Operating Temperature - Junction: -55°C to 150°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: DO-214AB, (SMC)
Speed(Frequency): Standard Recovery >500ns, > 200mA (Io)
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
SMD 3A 400V Diode and Rectifier - 280-S3G-E3/57T - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 3A 400V Diode and Rectifier
280-S3G-E3/57T
SMD 3A 400V Diode and Rectifier 280-S3G-E3/57T
3A 400V Rectifier Diode, SMC, Surface Mount Product overview: S3G-E3/57T from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3A, 400V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, SMD, 3A, 400V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-S3G-E3/57T can be used for catalog matching and distributor lookup.

3A 400V Rectifier Diode, SMC, Surface Mount Product overview: S3G-E3/57T from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3A, 400V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, SMD, 3A, 400V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-S3G-E3/57T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Diodes - S3G-E3/57TGICT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
S3G-E3/57TGICT-ND
Single Diodes S3G-E3/57TGICT-ND
Diode Standard 400V 3A Surface Mount DO-214AB (SMC)

Diode Standard 400V 3A Surface Mount DO-214AB (SMC)

Buy Now Datasheet
Single Diodes - S3G-E3/57TGITR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
S3G-E3/57TGITR-ND
Single Diodes S3G-E3/57TGITR-ND
Diode Standard 400V 3A Surface Mount DO-214AB (SMC)

Diode Standard 400V 3A Surface Mount DO-214AB (SMC)

Buy Now Datasheet
Switching Diodes - 7001277P - RS Components, Ltd.
Corby, Northants, United Kingdom
Switching Diodes
7001277P
Switching Diodes 7001277P
Vishay S3G-E3/57T Switching Diode

Vishay S3G-E3/57T Switching Diode

Supplier's Site
Switching Diodes - 1652858 - RS Components, Ltd.
Corby, Northants, United Kingdom
Switching Diodes
1652858
Switching Diodes 1652858
Vishay S3G-E3/57T Switching Diode

Vishay S3G-E3/57T Switching Diode

Supplier's Site
Discrete Semiconductor Products - Diodes - Rectifiers - S3G-E3/57T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
S3G-E3/57T
Discrete Semiconductor Products - Diodes - Rectifiers S3G-E3/57T
DIODE GEN PURP 400V 3A DO214AB

DIODE GEN PURP 400V 3A DO214AB

Supplier's Site
Single Diodes - S3G-E3/57T - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
S3G-E3/57T
Single Diodes S3G-E3/57T
DIODE GEN PURP 400V 3A DO214AB

DIODE GEN PURP 400V 3A DO214AB

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Rectifiers
S3G-E3/57T
Rectifiers S3G-E3/57T
Rectifiers 3.0 Amp 400 Volt

Rectifiers 3.0 Amp 400 Volt

Buy Now Datasheet
Diode Rectifier, Standard, 3A, 400V, Do-214Ab, Full Reel; Repetitive Peak Reverse Voltage Vishay - 29X0571 - Newark, An Avnet Company
Chicago, IL, United States
Diode Rectifier, Standard, 3A, 400V, Do-214Ab, Full Reel; Repetitive Peak Reverse Voltage Vishay
29X0571
Diode Rectifier, Standard, 3A, 400V, Do-214Ab, Full Reel; Repetitive Peak Reverse Voltage Vishay 29X0571
DIODE RECTIFIER, STANDARD, 3A, 400V, DO-214AB, FULL REEL; Repetitive Peak Reverse Voltage:400V; Average Forward Current:3A; Diode Configuration:Single ; Forward Voltage Max:1.15V; Reverse Recovery Time:2.5µs; No. of Pins:2Pins RoHS Compliant: Yes

DIODE RECTIFIER, STANDARD, 3A, 400V, DO-214AB, FULL REEL; Repetitive Peak Reverse Voltage:400V; Average Forward Current:3A; Diode Configuration:Single; Forward Voltage Max:1.15V; Reverse Recovery Time:2.5µs; No. of Pins:2Pins RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey RS Components, Ltd. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Diodes Rectifiers Diodes Diodes Rectifiers General Purpose Diodes Rectifiers Rectifiers
Product Number 027845-S3G-E3/57T 280-S3G-E3/57T S3G-E3/57TGICT-ND 7001277P S3G-E3/57T S3G-E3/57T S3G-E3/57T 29X0571
Product Name Diodes, Rectifiers - Single - S3G-E3/57T SMD 3A 400V Diode and Rectifier Single Diodes Switching Diodes Discrete Semiconductor Products - Diodes - Rectifiers Single Diodes Rectifiers Diode Rectifier, Standard, 3A, 400V, Do-214Ab, Full Reel; Repetitive Peak Reverse Voltage Vishay
Diode Type Standard
VF 1.15 volts 1.15 volts 1.15 volts 1.15 volts
VR 400 volts 400 volts
IR 0.0100 mA 0.0100 mA
trr 2500 ns 2500 ns
Unlock Full Specs
to access all available technical data