DIODE 1.5 A, 1000 V, SILICON, RECTIFIER DIODE, DO-214AA, ROHS COMPLIANT, PLASTIC, SMB, 2 PIN, Rectifier Diode Product overview: S2M-E3/5BT from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5 A, 1000 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1.5 A, 1000 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-S2M-E3/5BT can be used for catalog matching and distributor lookup.
Diode Standard 1000V 1.5A Surface Mount DO-214AA (SMB)
Diode Standard 1000V 1.5A Surface Mount DO-214AA (SMB)
Diode Standard 1000V 1.5A Surface Mount DO-214AA (SMB)
Manufacturer: Vishay
Win Source Part Number: 123730-S2M-E3/5BT
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 1000V (1kV)
Current - Average Rectified (Io): 1.5A
Voltage - Forward (Vf) (Max) @ If: 1.15V @ 1.5A
Reverse Recovery Time (trr): 2μs
Current - Reverse Leakage @ Vr: 1μA @ 1000V
Capacitance @ Vr, F: 16pF @ 4V, 1MHz
Operating Temperature - Junction: -55°C to 150°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: DO-214AA (SMB)
Speed(Frequency): Standard Recovery >500ns, > 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance
DIODE GEN PURP 1KV 1.5A DO214AA
Rectifiers 1.5 Amp 1000 Volt 50 Amp IFSM
DIODE, STANDARD, 1.5A, 1KV, DO-214AA; Repetitive Peak Reverse Voltage:1kV; Average Forward Current:1.5A; Diode Configuration:Single
ZENER DIODE MICROSMF DO-219AC ROHS COMPLIANT: YES
DIODE, STANDARD, 1.5A, 1KV, DO-214AA, FULL REEL; Repetitive Peak Reverse Voltage:1kV; Average Forward Current:1.5A; Diode Configuration:Single
DIODE GEN PURP 1KV 1.5A DO214AA
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Diodes | Diodes | Rectifiers | Rectifiers | Diodes | Zener Diodes | General Purpose Diodes |
| Product Number | 280-S2M-E3/5BT | S2M-E3/5BTGICT-ND | 123730-S2M-E3/5BT | S2M-E3/5BT | S2M-E3/5BT | 18X0061 | 96AC4198 | S2M-E3/5BT |
| Product Name | 1.5 A 1000 V Diode and Rectifier | Single Diodes | Diodes, Rectifiers - Single - S2M-E3/5BT | Discrete Semiconductor Products - Diodes - Rectifiers | Rectifiers | Diode, Standard, 1.5A, 1Kv, Do-214Aa; Repetitive Peak Reverse Voltage Vishay | Zener Diode Microsmf Do-219Ac Rohs Compliant Vishay | Single Diodes |
| Package | Tape and Reel | SMB | DO-214AA-2 | SMB; DO-214AA, SMB | ||||
| RoHS Compliant | RoHS | RoHS | RoHS | |||||
| IO | 1.5 amps | |||||||
| Tj | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | |||||
| Diode Type | Standard |