Diode Standard 1000V 40A Stud Mount DO-5
DIODE GEN PURP 1KV 40A DO5 Product overview: S304100 from Microchip Technology is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1KV, 40A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1KV, 40A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-S304100 can be used for catalog matching and distributor lookup.
Win Source Part Number: 1282301-S304100
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Speed: Standard Recovery >500ns, > 200mA (Io)
Package: Bulk
Standard Package: 1
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 1000 V
Current - Average Rectified (Io): 40A
Voltage - Forward (Vf) (Max) @ If: 1.19 V @ 90 A
Current - Reverse Leakage @ Vr: 10 µA @ 1000 V
Operating Temperature - Junction: -65°C ~ 200°C
Mounting Type: Stud Mount
Package / Case: DO-203AB, DO-5, Stud
Supplier Device Package: DO-5
ECCN: EAR99
Fake Threat In the Open Market: 73 pct.
HTSUS: 8541.10.0080
Mfr: Microchip Technology
Base Product Number: S304100
RoHS Status: RoHS non-compliant
STD RECTIFIER DO-5 ROHS COMPLIANT: YES
DIODE GEN PURP 1KV 40A DO5
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Diodes | Rectifiers | Rectifiers |
| Product Number | S304100-ND | 280-S304100 | 1282301-S304100 | 32AJ8968 | S304100 |
| Product Name | Single Diodes | 1KV 40A Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers - Single | Std Rectifier Do-5 Rohs Compliant Microchip | Discrete Semiconductor Products - Diodes - Rectifiers |
| Tj | -65 to 200 C (-85 to 392 F) | -65 C (-85 F) | -65 to 200 C (-85 to 392 F) | ||
| Package | Bulk | ||||
| Diode Type | Standard | ||||
| VF | 1.19 volts | 1.19 volts |